EN
  • EN
  • DE

52807-2610

Part No 52807-2610
Manufacturer Molex, LLC
Catalog FFC, FPC (FlatFlexible) Connectors
Description 1.00mm Pitch Easy-On FFC/FPC Connector, Right-Angle, Non-ZIF, Top Contact Style Receptacle, 26 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze
Contact Plating Tin
Contact Resistance 30 mΩ
Country of Origin MY
Current Rating 500 mA
Gender Female
Housing Material Thermoplastic
Insulation Resistance 100 MΩ
Lead Pitch 1 mm
Maximum Operating Temperature 80 °C
Min Operating Temperature -20 °C
Number of Circuits 26
Number of Contacts 26
Number of Positions 26
Number of Rows 1
Orientation Right Angle
Pitch 1 mm
Plating Tin
REACH SVHC Unknown
RoHS Compliant
Stackable No
Termination Through Hole
Voltage Rating 50 V
Voltage Rating (DC) 50 V
Win Source Part Number 990936-52807-2610
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 52807-2610 CAD Model

Description

The Molex 52807-2610 is a 26-circuit bottom contact FFC/FPC connector designed for use in a variety of electronic applications. It features a 1.00mm pitch, making it suitable for high-density connections in compact devices. The actuator provides a secure and reliable connection between the FFC/FPC cable and the connector.

Applications:

  • Digital Cameras: For connecting flexible circuits to image sensors and displays.
  • Laptop Computers: Connecting the touchpad or keyboard to the motherboard.
  • Mobile Phones: Interconnecting display modules, camera modules, and other internal components.
  • Tablets: Connecting display screens and touch sensors.
  • Printers: Connecting print heads to control boards.
  • Automotive Electronics: Connecting sensors and displays in automotive systems.

Features:

  • 1.00mm Pitch: Allows for high-density connections in compact devices.
  • Bottom Contact: The FFC/FPC cable makes contact with the connector from the bottom.
  • Actuator: Secures the FFC/FPC cable in place, providing a reliable connection.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Durable Construction: Made from high-quality materials to withstand harsh environments.

Benefits:

  • Space Saving: Compact design allows for use in small devices.
  • Reliable Connection: The actuator ensures a secure and stable connection.
  • Easy Assembly: SMT design allows for automated assembly, reducing manufacturing costs.
  • Versatile: Suitable for a wide range of applications.
  • Durable: Resistant to vibration and shock.

Additional Details:

The 52807-2610 connector typically has a voltage rating of 50V and a current rating of 0.5A per contact. The operating temperature range is generally between -40°C to +85°C. The housing is typically made of a high-temperature thermoplastic material, allowing for reflow soldering processes. The contacts are usually made of phosphor bronze with tin plating for good conductivity and corrosion resistance. This connector is RoHS compliant, meaning it is free of hazardous substances.

It is designed for FFC/FPC cable thicknesses of around 0.3mm. The actuator is typically made of a durable plastic material that can withstand repeated opening and closing cycles. The connector is available in tape-and-reel packaging for automated assembly.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 20POS 1.27MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 3POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 16POS 2.54MM
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us
TE Connectivity
019 HOUSING FFC RCPT 100CL SR
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9708 $58.2480
145+ $0.7966 $115.5070
225+ $0.7717 $173.6325
310+ $0.7468 $231.5080
400+ $0.7219 $288.7600
540+ $0.6473 $349.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
In Stock: 250 pieces Factory Stock: 250 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess