EN
  • EN
  • DE

RS1010FL-S T/R

Part No RS1010FL-S T/R
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 298987-RS1010FL-S T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS1010FL-S T/R CAD Model

Description

The RS1010FL-S T/R is a surface mount fast recovery rectifier manufactured by Panjit. Similar to the RS1006FL, it's designed for high-frequency applications needing efficient and rapid switching. The 'S' likely denotes a specific characteristic, possibly related to voltage rating or recovery time. The "T/R" indicates tape and reel packaging for automated assembly.

Applications

  • High-frequency switching power supplies
  • DC-DC converters
  • Freewheeling diodes in motor control circuits
  • Snubber circuits
  • Power factor correction (PFC) circuits

Features

  • Fast recovery time: Optimized for high-frequency operation, minimizing switching losses.
  • Low forward voltage drop: Reduces power dissipation and increases efficiency.
  • High surge current capability: Provides robustness against transient conditions.
  • Surface mount package: Suitable for automated assembly and compact designs.
  • RoHS compliant: Complies with RoHS environmental standards.
  • Low leakage current: Reduces standby power consumption.

Benefits

  • Increased Efficiency: Fast recovery and low forward voltage drop yield higher efficiency in switching circuits.
  • Enhanced Reliability: High surge current capability improves robustness and longevity.
  • Simplified Manufacturing: Surface mount design streamlines automated assembly.
  • Reduced Power Waste: Low leakage current minimizes wasted power in various applications.
  • Compact Design: Enables smaller and denser circuit designs.

Additional Details

The RS1010FL-S typically features a maximum repetitive peak reverse voltage (VRRM) of 1000V and a maximum average forward rectified current (IF(AV)) of 1.0A. The typical forward voltage drop (VF) is around 1.0V at IF = 1.0A. The fast reverse recovery time (trr) is typically less than 75 ns. It comes in a DO-214BA (SMA) package. The operating junction temperature ranges from -55°C to +150°C. Consult the specific Panjit datasheet for the RS1010FL-S to confirm exact specifications and any differences from the RS1006FL. The higher VRRM compared to the RS1006FL allows for use in applications with higher voltage requirements.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
975+ $0.0513 $50.0175
2,380+ $0.0421 $100.1980
3,680+ $0.0408 $150.1440
5,065+ $0.0395 $200.0675
6,545+ $0.0382 $250.0190
8,775+ $0.0342 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 975 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess