EN
  • EN
  • DE

UPD78F1144

Part No UPD78F1144
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description PG-FP5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277989-UPD78F1144
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F1144 CAD Model

Description

The uPD78F1144 is a member of the 78K0/Lx2 series of 8-bit microcontrollers from Renesas Electronics. This microcontroller is designed for embedded control applications requiring low power consumption and a versatile set of peripherals. It integrates a high-performance CPU core, memory, and various I/O interfaces to provide a compact and efficient solution.

Applications:

  • Consumer Electronics: Suitable for use in remote controls, small appliances, and other consumer devices.
  • Industrial Control Systems: Employed in simple industrial control systems and monitoring equipment.
  • Automotive Subsystems: Used in automotive applications such as sensor interfaces and basic control functions.
  • Medical Devices: Incorporated in portable medical devices and healthcare monitoring systems.
  • Security Systems: Utilized in basic security devices like alarm systems and access control units.

Features:

  • 8-bit CPU Core: Based on the Renesas 78K0 CPU core.
  • Flash Memory: On-chip flash memory for program storage. The uPD78F1144 typically features 16KB of flash memory.
  • RAM: Integrated RAM for data storage, often around 512 bytes.
  • Timers: Multiple 8-bit/16-bit timers with various operating modes.
  • Serial Interfaces: Includes serial communication interfaces like UART, CSI, and I2C.
  • A/D Converter: Integrated analog-to-digital converter (ADC) for analog signal processing. Features typically include 8-bit or 10-bit resolution.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • Interrupt Controller: Flexible interrupt controller with multiple interrupt sources.

Benefits:

  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Small Footprint: Compact package options suitable for space-constrained applications.
  • Easy to Program: Supported by Renesas development tools, making programming straightforward.
  • Versatile Peripherals: Integrated peripherals reduce the need for external components.
  • Low Power Operation: Extends battery life in portable applications.

Additional Details:

The uPD78F1144 operates on a voltage range of typically 2.7V to 5.5V and comes in various package options such as QFP and TSSOP. It is designed to operate within a temperature range suitable for industrial and consumer applications. The microcontroller's integrated watchdog timer enhances system reliability by automatically resetting the device in case of software errors. The on-chip oscillator provides a stable clock source for the CPU and peripherals, and it can also be configured to use an external crystal oscillator for higher accuracy. This microcontroller's features make it a versatile choice for a wide array of embedded applications.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess