The PJT7800 is a three-terminal positive voltage regulator manufactured by Panjit. It is designed to provide a stable and regulated output voltage of 5V, even with variations in input voltage or load current.
Applications:
- Power supplies for microcontrollers.
- Voltage regulation in automotive electronics.
- Linear regulators for battery chargers.
- Post-regulation for switching power supplies.
- Powering sensors and other sensitive electronic components.
- General-purpose voltage regulation.
Features:
- Fixed 5V output voltage. Provides a stable and reliable 5V supply.
- Up to 1A output current capability. Can supply a significant amount of current for demanding applications.
- Internal short-circuit current limiting. Protects the regulator and the load from damage.
- Internal thermal overload protection. Shuts down the regulator if the temperature exceeds a safe limit.
- TO-220 package. Allows for efficient heat dissipation.
- Input voltage range up to 35V.
Benefits:
- Stable and regulated output voltage. Ensures consistent performance of connected devices.
- Simple and easy to use. Requires minimal external components.
- Overload and short-circuit protection. Enhances system reliability.
- Cost-effective solution. Provides reliable voltage regulation at a reasonable price.
- Wide input voltage range. Adaptable to various power sources.
The PJT7800 is a versatile voltage regulator suitable for a wide range of electronic applications. Its robust protection features and ease of use make it a popular choice for both hobbyists and professional engineers. It can be used to create stable and reliable power supplies for microcontrollers, sensors, and other sensitive electronic components. The PJT7800’s internal protection mechanisms ensure that it can withstand short circuits and overloads, making it a reliable choice for demanding applications.