The PJSD05ULFN2_R1_00001 is a Transient Voltage Suppressor (TVS) diode from Panjit, designed to protect sensitive electronic circuits from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. The ULFN2 package signifies its ultra-small, leadless form factor, making it ideal for compact applications where board space is at a premium. The 'R1_00001' likely denotes a specific revision or manufacturing lot.
Applications:
- Mobile devices and smartphones.
- Wearable electronics.
- Portable consumer electronics.
- High-density circuit board applications.
- Data line protection in compact devices.
Features:
- Ultra-small ULFN2 package.
- Low clamping voltage.
- Fast response time.
- ESD, EFT, and surge protection.
- High surge capability for its size.
- RoHS compliant.
Benefits:
- Space savings: The ultra-small ULFN2 package allows for significant space savings on the PCB.
- Improved system reliability: Protects sensitive components from overvoltage events, increasing system robustness.
- Reduced downtime: Minimizes the risk of system failures and downtime due to ESD or surge damage.
- Cost-effective protection: Provides a cost-effective solution for protecting sensitive circuits in compact devices.
- Enhanced product performance: Ensures stable and reliable operation of electronic devices, improving overall product performance.
Technical Specifications:
The PJSD05ULFN2_R1_00001 typically features a stand-off voltage of 5V, a low clamping voltage, and a fast response time. The ULFN2 package dimensions are extremely small, usually less than 1mm x 1mm. Consult the device datasheet for specific parameters such as peak pulse power dissipation, reverse stand-off voltage, operating temperature range, and package dimensions.