EN
  • EN
  • DE

PJGBLC03CT/R

Part No PJGBLC03CT/R
Manufacturer Panjit
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833838-PJGBLC03CT/R
Ultra Librarian 3D Model Ultra Librarian PJGBLC03CT/R CAD Model

Description

The PJGBLC03CT/R is a bidirectional ESD protection diode manufactured by Panjit. This component is designed to safeguard sensitive electronic circuits from the damaging effects of electrostatic discharge (ESD). Its bidirectional nature means it can protect circuits from both positive and negative ESD strikes. It is designed for applications where space is a constraint and reliable ESD protection is crucial.

Applications:

  • Mobile Phones
  • Portable Devices
  • Wearable Electronics
  • USB Interfaces
  • HDMI Interfaces
  • Data lines

Features:

  • Bidirectional ESD Protection
  • Low Clamping Voltage
  • Fast Response Time
  • Small Footprint
  • Low Capacitance
  • RoHS Compliant

Benefits:

  • Effective ESD protection for sensitive circuits
  • Protects against both positive and negative ESD events
  • Minimizes signal distortion in high-speed data lines
  • Saves board space due to its compact size
  • Enhances product reliability and lifespan
  • Reduces the risk of ESD-related failures

Specifications:

The PJGBLC03CT/R typically features a low clamping voltage to ensure that the voltage seen by the protected circuit remains within safe limits during an ESD event. The low capacitance is crucial for minimizing signal degradation in high-speed data lines. Specific values for breakdown voltage, clamping voltage, and capacitance will be available in the official Panjit datasheet for the PJGBLC03CT/R. The device is designed to meet industry-standard ESD immunity requirements, such as IEC 61000-4-2. The small footprint of the device allows for easy placement near the protected I/O lines, maximizing protection effectiveness. It is also RoHS compliant, ensuring that it meets environmental standards for hazardous substances.

This ESD protection diode is commonly used in a variety of consumer electronic devices, where ESD protection is paramount. Its bidirectional protection capability makes it suitable for applications where both positive and negative ESD strikes are possible. The small size and low capacitance make it ideal for protecting high-speed data lines without compromising signal integrity. By providing a robust and reliable ESD protection solution, the PJGBLC03CT/R helps to improve the overall reliability and lifespan of electronic products.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2252 $58.5520
625+ $0.1848 $115.5000
970+ $0.1790 $173.6300
1,335+ $0.1733 $231.3555
1,725+ $0.1675 $288.9375
2,310+ $0.1502 $346.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess