EN
  • EN
  • DE

PJDLC05C-02_R1_00001

Part No PJDLC05C-02_R1_00001
Manufacturer Panjit
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833833-PJDLC05C-02_R1_00001
Ultra Librarian 3D Model Ultra Librarian PJDLC05C-02_R1_00001 CAD Model

Description

The PJDLC05C-02_R1_00001 is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This TVS diode offers robust protection with a fast response time and low clamping voltage, making it suitable for a variety of applications where overvoltage protection is critical.

Applications:

  • Data lines
  • I/O ports
  • Microcontroller protection
  • Portable devices
  • Consumer electronics
  • Telecommunication equipment

Features:

  • Low clamping voltage
  • Fast response time
  • Low capacitance
  • Surface mount package
  • High surge capability
  • RoHS compliant

Benefits:

  • Provides robust protection against ESD, EFT, and lightning surges
  • Protects sensitive electronic components from damage
  • Improves system reliability
  • Extends product lifespan
  • Reduces warranty claims due to overvoltage damage
  • Easy to integrate into existing designs due to its small surface mount package

Specifications:

While specific electrical characteristics like breakdown voltage, clamping voltage, and peak pulse current vary based on the exact datasheet, TVS diodes like the PJDLC05C-02_R1_00001 typically have a breakdown voltage slightly higher than the normal operating voltage of the circuit they are protecting. The clamping voltage is the maximum voltage the TVS diode will allow to pass through to the protected circuit during a surge event. Peak pulse current indicates the maximum surge current the TVS diode can handle without being damaged. The low capacitance minimizes signal degradation for high-speed data lines. It's crucial to consult the official Panjit datasheet for the PJDLC05C-02_R1_00001 to get precise electrical characteristics and package dimensions.

This TVS diode is commonly used in applications where ESD protection is essential, such as protecting data lines, I/O ports, and sensitive microcontroller inputs. Its fast response time ensures that it can quickly clamp transient voltages before they reach and damage protected components. The surface mount package allows for easy integration into densely populated circuit boards. By providing a reliable and effective overvoltage protection solution, the PJDLC05C-02_R1_00001 contributes to the overall robustness and longevity of electronic devices.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3830 $59.3650
370+ $0.3143 $116.2910
570+ $0.3045 $173.5650
785+ $0.2947 $231.3395
1,015+ $0.2848 $289.0720
1,360+ $0.2554 $347.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess