EN
  • EN
  • DE

PJD1NA60B

Part No PJD1NA60B
Manufacturer Panjit
Catalog OEM Parts (O - R)
Description Low Voltage MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085247-PJD1NA60B
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJD1NA60B CAD Model

Description

The PJD1NA60B is an N-Channel MOSFET from Panjit, designed for high-voltage, high-speed switching applications. It is characterized by its low gate charge, fast switching speed, and robust avalanche capability, making it suitable for power supplies, motor control, and lighting applications.

Applications:

  • Power Supplies
  • Motor Control
  • Lighting Applications
  • DC-DC Converters
  • Inverters

Features:

  • N-Channel MOSFET
  • High Voltage Capability
  • Low Gate Charge (Qg)
  • Fast Switching Speed
  • Robust Avalanche Capability
  • RoHS Compliant

Benefits:

  • Efficient Switching: Low gate charge and fast switching speed minimize switching losses, improving overall efficiency.
  • High Reliability: Robust avalanche capability ensures device reliability under transient conditions.
  • Versatile Applications: Suitable for a wide range of power applications due to its high voltage capability.
  • Compact Design: Available in surface-mount packages for space-constrained applications.
  • Environmentally Friendly: RoHS compliant, meeting environmental standards.

Additional Details:

The PJD1NA60B is typically available in packages like TO-252 or similar surface-mount options. It's crucial to consult the datasheet for specific electrical characteristics, including voltage and current ratings, on-resistance (RDS(on)), and gate charge values. Proper heatsinking may be required depending on the application's power dissipation. This MOSFET is commonly employed in power supplies for its ability to efficiently switch high voltages. The fast switching speed also contributes to reduced EMI. Its avalanche rating ensures it can withstand voltage spikes, enhancing the overall reliability of the application.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess