The P4SMAJ26AT/R is a surface mount Transient Voltage Suppressor (TVS) diode manufactured by Panjit. This device is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning, and other transient voltage events. It comes in an SMA package, making it suitable for applications where space is limited.
Applications
- I/O Ports
- Data Lines
- Power Supplies
- Microprocessor Protection
- Consumer Electronics
- Automotive Electronics
Features
- SMA Package
- Peak Pulse Power Dissipation: 400W (10/1000 μs waveform)
- Reverse Stand-Off Voltage: 26V
- Unidirectional Configuration
- Low Clamping Voltage
- Fast Response Time
- Excellent Clamping Capability
- RoHS Compliant
Benefits
- Robust Transient Protection: Provides effective protection against voltage transients, ensuring the reliability of sensitive electronic components.
- Compact Size: The SMA package allows for efficient board space utilization, making it suitable for miniaturized designs.
- Fast Response Time: Quickly responds to transient events, minimizing the risk of damage to protected circuitry.
- Low Clamping Voltage: Ensures that the voltage across the protected device remains within safe operating limits during transient events.
- High Surge Capability: Capable of withstanding high surge currents, providing robust protection in demanding environments.
- RoHS Compliance: Environmentally friendly, adhering to RoHS standards.
The P4SMAJ26AT/R TVS diode from Panjit provides robust and reliable transient voltage protection in a compact surface mount package. Its high surge capability, fast response time, and excellent clamping capability make it a suitable choice for protecting sensitive electronic equipment from voltage surges.