EN
  • EN
  • DE
  • IT

MMSZ5246AS

Part No MMSZ5246AS
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description SURFACE MOUNT SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1225561-MMSZ5246AS
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5246AS CAD Model

Description

The MMSZ5246AS is a surface-mount Zener diode manufactured by Panjit Semiconductor. It's designed for voltage regulation and protection applications. As a Zener diode, it maintains a nearly constant voltage over a wide range of currents, making it suitable for stabilizing circuits and protecting sensitive components from voltage spikes.

Applications:

  • Voltage Regulation: Maintaining a stable voltage in electronic circuits.
  • Transient Voltage Suppression: Protecting circuits from voltage spikes and surges.
  • Clipping Circuits: Shaping waveforms by limiting voltage levels.
  • Overvoltage Protection: Safeguarding sensitive components from damage due to excessive voltage.

Features:

  • Surface Mount Package: SOD-323 package for efficient PCB assembly.
  • Zener Voltage: Typically 16V, providing a specific voltage regulation point.
  • Low Leakage Current: Minimizes power loss in the circuit.
  • High Surge Capability: Withstands transient voltage spikes.
  • Lead-Free Finish: RoHS compliant for environmental friendliness.

Benefits:

  • Precise Voltage Regulation: Ensures stable circuit operation.
  • Compact Size: The small SOD-323 package saves board space.
  • Reliable Performance: Consistent Zener voltage characteristics.
  • Easy to Integrate: Suitable for automated assembly processes.
  • Protection against Overvoltage: Prevents damage to sensitive components.

Technical Specifications:

The MMSZ5246AS has a Zener voltage (Vz) of 16V at a test current (Izt). The power dissipation is typically around 500mW. The operating and storage temperature ranges are within standard industrial ranges. Forward voltage (Vf) at If=10mA is typically around 0.9V. The diode features low reverse leakage current, enhancing its efficiency in voltage regulation applications. It conforms to RoHS standards, ensuring environmental compliance.

This Zener diode offers a reliable and efficient solution for voltage regulation and overvoltage protection in a variety of electronic applications, thanks to its stable characteristics and compact surface-mount package.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6272 $59.5840
225+ $0.5151 $115.8975
350+ $0.4990 $174.6500
480+ $0.4828 $231.7440
620+ $0.4666 $289.2920
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess