The MMBZ5239BV is a surface-mount Zener diode manufactured by Panjit. It's designed to provide precise voltage regulation and transient voltage suppression in various electronic devices. Its compact SOT-23 package makes it suitable for applications where board space is limited.
Applications:
- Voltage stabilization in consumer electronics
- Overvoltage protection in data lines
- Clamping circuits for signal conditioning
- Voltage referencing in power supplies
- Protection of sensitive components in automotive electronics
Features:
- Surface Mount Device (SMD)
- SOT-23 Package
- Precise Zener Voltage Tolerance
- Low Reverse Leakage Current
- High Surge Current Capability
Benefits:
- Ensures stable voltage levels in circuits
- Protects sensitive components from damage due to voltage spikes
- Reduces board space compared to through-hole components
- Simplified assembly process due to SMD design
- Enhances reliability of electronic devices
Technical Specifications:
The MMBZ5239BV has a nominal Zener voltage of 9.1V. It features a maximum power dissipation of 350mW. The operating junction temperature range is between -65°C to +150°C. Its low reverse leakage current minimizes power losses in the circuit. The diode’s sharp breakdown characteristic ensures quick response to voltage transients. The SOT-23 package provides good thermal conductivity for efficient heat dissipation. The device is Pb-free and RoHS compliant.
This Zener diode is typically used in circuits where a well-defined and stable voltage reference is required. Its small size and robust characteristics make it an ideal choice for modern electronic applications, providing reliable protection and regulation in a compact form factor.