EN
  • EN
  • DE

MBR25200CT

Part No MBR25200CT
Manufacturer Panjit
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY BARRIER RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1216071-MBR25200CT
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR25200CT CAD Model

Description

The MBR25200CT is a Schottky Barrier Rectifier manufactured by Panjit. This device is designed for high-current, high-frequency applications where low forward voltage drop and fast switching are essential. It is commonly used in switching power supplies, freewheeling diodes, and reverse polarity protection.

Applications:

  • Switching Power Supplies
  • Freewheeling Diodes
  • Reverse Polarity Protection
  • DC-DC Converters
  • Solar Inverters
  • High-Frequency Rectification

Features:

  • High Current Capability: Designed to handle high forward currents.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances performance in high-frequency applications.
  • High Surge Current Capability: Provides robust protection against transient current surges.
  • High Reliability: Ensures stable performance in demanding environments.

Benefits:

  • Improved Efficiency: The low forward voltage drop minimizes power dissipation, leading to higher efficiency.
  • Enhanced System Performance: The fast switching speed allows for efficient operation at high frequencies.
  • Increased Reliability: The high surge current capability ensures the device can withstand transient surges without damage.
  • Simplified Design: Easy to integrate into various circuit designs.

Additional Details:

The MBR25200CT is typically available in a TO-220 package, which facilitates heat dissipation. It is important to refer to the datasheet for specific electrical characteristics, such as maximum forward current, peak reverse voltage, and operating temperature range. Proper heat sinking is often required to ensure the device operates within its specified temperature limits. This Schottky rectifier provides a reliable and efficient solution for various power electronics applications requiring fast switching and low forward voltage drop.

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess