EN
  • EN
  • DE
  • IT

EEFCD1A220ER

Part No EEFCD1A220ER
Manufacturer Panasonic
Catalog Aluminum - Polymer Capacitors
Description SP-Cap/ Polymer Aluminum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2011
Reference case CD
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 730718-EEFCD1A220ER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EEFCD1A220ER CAD Model

Description

The Panasonic EEFCD1A220ER is a surface mount type aluminum electrolytic capacitor with a conductive polymer electrolyte. This capacitor is characterized by its low ESR (Equivalent Series Resistance) and high ripple current capability. These features make it suitable for applications that require efficient power delivery and stable performance under high-frequency operation.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power supplies for various electronic devices
  • Motherboards
  • Graphics cards
  • Solid-state drives (SSDs)
  • Notebook computers
  • Digital consumer electronics

Features

  • Low ESR: Minimizes power loss and heat generation, improving efficiency.
  • High Ripple Current Capability: Enables stable operation under high-frequency and high-current conditions.
  • Long Life: Offers an extended operational lifespan, enhancing system reliability.
  • Surface Mount Technology (SMT): Allows for automated assembly and compact circuit design.
  • Stable Performance: Maintains consistent electrical characteristics over a wide temperature range.
  • RoHS Compliant: Meets environmental regulations by being free from hazardous substances.

Benefits

  • Improved Power Efficiency: Reduces energy waste in power circuits.
  • Enhanced System Reliability: Provides stable and reliable performance in demanding applications.
  • Reduced Heat Generation: Minimizes thermal stress on surrounding components.
  • Compact Design: Enables smaller and more efficient circuit layouts.
  • Optimized Performance: Delivers stable operation under high ripple current conditions.

Technical Specifications

While specific details depend on the exact datasheet, key specifications for the EEFCD1A220ER typically include:

  • Capacitance: 22µF
  • Voltage Rating: 10V
  • ESR (Equivalent Series Resistance): Very Low ESR values in the mΩ range.
  • Operating Temperature Range: -55°C to +105°C

For precise specifications, always refer to the official Panasonic datasheet for the EEFCD1A220ER.

You May Also Be Interested in

Panasonic
CAP ALUM HYBRID 33UF 20% 25V SMD
Need more? Email Us
Kemet
CAP ALUM POLY 120UF 20% 6.3V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 470UF 20% 10V TH
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 47UF 20% 10V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 27UF 20% 35V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 33UF 20% 16V SMD
Need more? Email Us
Panasonic
CAP ALUM POLY 150UF 20% 10V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 150UF 20% 20V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 39UF 20% 63V TH
Lowest to $1.7629

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess