EN
  • EN
  • DE

MBR1660DC

Part No MBR1660DC
Manufacturer Panjit
Catalog Diodes, Rectifiers - Arrays
Description D2PAK SURFACE SCHOTTKY BARRIER RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1216011-MBR1660DC
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR1660DC CAD Model

Description

The MBR1660DC is a Schottky Barrier Rectifier manufactured by Panjit. It's designed for high-efficiency rectification in power supplies, inverters, and other high-frequency applications. The dual diode configuration allows for flexible use in common cathode or dual rectifier circuits. The low forward voltage drop minimizes power loss, while the high surge current capability ensures reliability under transient conditions.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies for efficient power conversion.
  • Inverters: Employed in inverter circuits to rectify AC voltage into DC voltage.
  • DC-DC Converters: Utilized in DC-DC converters for efficient voltage conversion.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive load circuits.
  • Polarity Protection: Employed for reverse polarity protection in various electronic circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • High-Frequency Operation: Suitable for use in high-frequency circuits.
  • Dual Diode Configuration: Provides flexibility in circuit design.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • High Efficiency: Low forward voltage drop contributes to high energy efficiency.
  • Reliable Performance: High surge current capability ensures reliable operation in demanding applications.
  • Versatile Design: Dual diode configuration provides flexibility in circuit design.
  • Compact Size: Allows for compact and lightweight designs.
  • Environmentally Friendly: RoHS compliance ensures environmentally friendly design.

The MBR1660DC is characterized by its low forward voltage drop, which results in reduced power dissipation and improved overall efficiency. Its high surge current capability ensures reliable operation under transient conditions, such as during startup or load changes. The dual diode configuration allows for flexible use in various circuit topologies, including common cathode and dual rectifier configurations. This rectifier is available in a through-hole package, providing robust mechanical stability. The MBR1660DC is a reliable and efficient solution for rectification needs in modern electronic designs, particularly in power supply and inverter applications. It contributes to higher energy efficiency and improved system performance.

You May Also Be Interested in

Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2934 $58.6800
485+ $0.2402 $116.4970
745+ $0.2333 $173.8085
1,030+ $0.2252 $231.9560
1,325+ $0.2183 $289.2475
1,780+ $0.1952 $347.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,600 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess