EN
  • EN
  • DE

GS1MF-LE_R1_00001

Part No GS1MF-LE_R1_00001
Manufacturer Panjit
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061190-GS1MF-LE_R1_00001
Categories OEM Parts(F-I)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GS1MF-LE_R1_00001 CAD Model

Description

The GS1MF-LE_R1_00001 is a surface-mount rectifier diode manufactured by Panjit. This diode is designed for high-efficiency rectification in a variety of applications, typically where space is limited and reliable performance is required. The ‘GS1M’ indicates the general series of the diode, ‘F’ likely indicates a specific package type, 'LE' could signify Low Energy, and 'R1_00001' likely denotes a specific production run or internal tracking code.

Applications

  • Switching Power Supplies: Used in power supplies to rectify AC voltage to DC voltage.
  • Adapters and Chargers: Employed in AC-DC adapters for charging electronic devices.
  • LED Lighting: Used in LED drivers to rectify the AC input and provide a stable DC current.
  • Reverse Polarity Protection: Used to protect circuits from damage due to incorrect power supply polarity.
  • Free-Wheeling Diodes: Used to protect inductive loads by providing a path for current flow when the switch is turned off.

Features

  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • High Surge Current Capability: Withstands large current surges without damage.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Robust construction ensures long-term performance.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives, ensuring environmental compliance.

Benefits

  • Efficient Assembly: Surface mount design simplifies manufacturing processes.
  • Robust Protection: High surge current capability protects against overcurrent events.
  • Energy Efficient: Low forward voltage drop reduces power consumption.
  • Reliable Operation: Ensures consistent performance in demanding applications.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details

The GS1MF-LE_R1_00001 typically features a forward current rating of 1A and a reverse voltage rating of several hundred volts. The specific forward voltage drop, reverse leakage current, and surge current capability can be found in the Panjit datasheet. The surface mount package is designed for efficient heat dissipation. Detailed specifications, including operating temperature range and maximum ratings, should be verified from the official Panjit datasheet.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2,110+ $0.0274 $57.8140
5,130+ $0.0226 $115.9380
7,940+ $0.0219 $173.8860
10,930+ $0.0212 $231.7160
14,125+ $0.0205 $289.5625
18,870+ $0.0184 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess