Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1172432-ES1GF
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ES1GF CAD Model

Description

The ES1GF is a surface-mount, high-efficiency rectifier diode manufactured by Panjit. This diode is designed for applications requiring efficient rectification and is characterized by its low forward voltage drop and high surge current capability. It's commonly used in various electronic circuits to convert alternating current (AC) to direct current (DC) with minimal power loss.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Freewheeling diodes in inductive circuits
  • DC-DC converters
  • Reverse polarity protection
  • LED lighting applications
  • Adapters and chargers

Features:

  • High efficiency: Minimizes power dissipation and improves overall circuit efficiency.
  • Low forward voltage drop: Reduces power loss and enhances energy efficiency.
  • High surge current capability: Provides robustness against transient voltage spikes and overcurrent conditions.
  • Surface mount package: Enables compact and efficient PCB assembly.
  • RoHS compliant: Ensures environmental compliance.

Benefits:

  • Improved efficiency: The low forward voltage drop contributes to higher energy efficiency in power conversion applications.
  • Enhanced reliability: The high surge current capability ensures reliable operation under demanding conditions.
  • Compact design: The surface mount package allows for smaller and more space-efficient circuit designs.
  • Simplified assembly: Surface mount technology facilitates automated assembly processes, reducing manufacturing costs.
  • Environmental compliance: RoHS compliance ensures that the product meets environmental regulations.

Technical Specifications:

  • Maximum repetitive peak reverse voltage: Typically 50V to 600V depending on the specific variant.
  • Maximum average forward rectified current: Typically 1A.
  • Maximum peak forward surge current: Varies depending on the variant.
  • Forward voltage: Ranges from approximately 0.9V to 1.3V at rated current.
  • Reverse recovery time: Not specified, but designed for efficient rectification.
  • Operating temperature range: -55°C to +150°C
  • Package: SMA/DO-214AC

The ES1GF from Panjit is a reliable and efficient rectifier diode suitable for a wide range of power electronics applications. Its high efficiency, low forward voltage drop, and robust surge current capability make it an excellent choice for improving the performance and reliability of power supplies, converters, and other electronic circuits.

You May Also Be Interested in

Vishay
Silicon Epitaxial Planar Z-Diodes
Need more? Email Us
ECAD model for BZX85B24
NXP / Nexperia
Fast soft-recovery controlled avalanche rectifiers
Need more? Email Us
ECAD model for BYM26E
Diodes Incorporated
SURFACE MOUNT ZENER DIODE
Need more? Email Us
ECAD model for BZT52C5V6T
Siemens
NPN Silicon RF Transistor(For low noise, low distortion broadband amplifiers in antenna and telecommunications)
Lowest to $1.1730
ECAD model for BFP196W
DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD
Surface Mount Schottky Barrier Rectifier
Lowest to $0.0092
ECAD model for DS14W
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER
Need more? Email Us
ECAD model for ES1GF
Diodes Incorporated
SURFACE MOUNT FAST SWITCHING DIODE ARRAY
Need more? Email Us
ECAD model for BAS16TW
Infineon Technologies
Low Capacitance TVS Diode / ESD Suppressor Diode TVS Bi-Dir 14V 2-Pin TSLP T/R
Lowest to $0.0245
ECAD model for ESD8V0L1B-02LRH
DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD
Surface MountSchottky Barrier Rectifier
Need more? Email Us
ECAD model for DS320W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention