EN
  • EN
  • DE

DI156

Part No DI156
Manufacturer Panjit
Catalog OEM Parts (C - E)
Description Bridge Rectifier Diode, 1 Phase, 1.5A, 600V V(RRM), Silicon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055509-DI156
Categories OEM Parts(C-E)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DI156 CAD Model

Description

The DI156 is a rectifier diode manufactured by Panjit. It's intended for general-purpose rectification in electronic circuits and power supplies. Its function is to convert alternating current (AC) into direct current (DC) for use in various applications.

Applications:

  • AC to DC power supplies
  • Freewheeling diode for inductive loads
  • Polarity protection
  • Battery chargers
  • Adapters

Features:

  • High surge current capability: Designed to withstand high surge currents encountered during startup or transient events.
  • Low forward voltage drop: Minimizes power dissipation and improves efficiency of the circuit.
  • Glass passivated junction: Provides enhanced stability and reliability.
  • High reliability: Ensures consistent performance over its operational life.
  • RoHS Compliant: Complies with environmental regulations restricting the use of hazardous substances.

Benefits:

  • Efficient AC to DC conversion: Provides an efficient means of converting AC power to DC power for use in electronic devices.
  • Protection against surge currents: Withstands high surge currents, protecting the diode and other circuit components.
  • Improved circuit efficiency: Low forward voltage drop reduces power loss, resulting in improved circuit efficiency.
  • Reliable operation: Designed for consistent and reliable performance.
  • Environmentally friendly: RoHS compliance ensures the product meets environmental regulations.

Additional Details:

The DI156's performance is characterized by parameters such as maximum repetitive reverse voltage (VRRM), average forward current (IF(AV)), and peak forward surge current (IFSM). The forward voltage (VF) is a key parameter indicating voltage drop across the diode when conducting. Consult the datasheet for detailed specifications. Commonly found in a DO-41 package.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3462
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1164 $50.0520
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,870+ $0.0776 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess