EN
  • EN
  • DE

BZX84B6V2-AU_R1_000A1

Part No BZX84B6V2-AU_R1_000A1
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description SURFACE MOUNT SILICON ZENER DIOD  /  Zener Diode 6.2 V 410 mW ±1.94% Surface Mount SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Panjit International Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±1.94%
Power - Max 410 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 4 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0050
Other Names 3757-BZX84B6V2-AU_R1_000A1CT,3757-BZX84B6V2-AU_R1_000A1DKR,3757-BZX84B6V2-AU_R1_000A1TR
Standard Package 3,000
Win Source Part Number 962567-BZX84B6V2-AU_R1_000A1
Ultra Librarian 3D Model Ultra Librarian BZX84B6V2-AU_R1_000A1 CAD Model

Description

The BZX84B6V2-AU_R1_000A1 is a Zener diode manufactured by Panjit. This diode is designed to provide a stable reference voltage of 6.2V for various electronic circuits. It is commonly used for voltage regulation, overvoltage protection, and signal clipping applications.

Applications

  • Voltage regulation in electronic circuits.
  • Overvoltage protection for sensitive components.
  • Signal clipping and clamping.
  • Voltage referencing in power supplies.
  • Automotive electronics.

Features

  • Zener voltage of 6.2V.
  • Small surface mount package (SOT-23).
  • Low reverse leakage current.
  • High surge current capability.
  • AEC-Q101 qualified for automotive applications.

Benefits

  • Provides stable and accurate voltage regulation.
  • Protects circuits from overvoltage transients.
  • Reduces noise and interference in electronic systems.
  • Enhances the reliability of electronic equipment.
  • Suitable for automotive applications due to AEC-Q101 qualification.

Additional Details

The BZX84B6V2-AU_R1_000A1 is designed for surface mount applications, offering a compact size and ease of assembly. Its low reverse leakage current minimizes power consumption, while its high surge current capability protects against transient voltage spikes. The AEC-Q101 qualification ensures that it meets the stringent requirements for automotive applications, including reliability and durability in harsh environments. This Zener diode is an essential component for ensuring the stable and reliable operation of electronic devices, particularly in automotive systems. It offers fast response time and is RoHS compliant. Proper soldering techniques are recommended during assembly.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess