EN
  • EN
  • DE

BD1060CS_L2

Part No BD1060CS_L2
Manufacturer Panjit
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980434-BD1060CS_L2
Categories OEM Parts(A-B)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD1060CS_L2 CAD Model

Description

The BD1060CS_L2 is a Schottky Barrier Rectifier manufactured by Panjit. It's designed for high-efficiency rectification in various power supply and circuit protection applications. Its low forward voltage drop and fast switching speed make it suitable for applications where minimizing power loss and maximizing efficiency are critical.

Applications

  • Switching power supplies
  • Freewheeling diodes in DC-DC converters
  • Reverse polarity protection
  • High-frequency rectification
  • Solar panel bypass diodes

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation with minimal switching losses.
  • High surge current capability: Withstands high current surges without damage.
  • High reliability: Designed for long-term performance in demanding environments.
  • RoHS compliant: Compliant with environmental regulations restricting hazardous substances.

Benefits

  • Improved efficiency: Reduces power consumption and heat generation.
  • High-frequency operation: Suitable for modern, compact power supply designs.
  • Robust protection: Protects circuits from voltage spikes and reverse polarity.
  • Long lifespan: Ensures reliable operation over the product's lifetime.
  • Environmentally friendly: Complies with environmental regulations.

Additional Details

The BD1060CS_L2 is typically available in a surface-mount package for automated assembly. The maximum forward current, reverse voltage, and operating temperature range are important parameters to consider when selecting this rectifier. The forward voltage drop increases with increasing forward current and temperature. The reverse leakage current should also be considered in high-temperature applications. Proper heatsinking may be required to ensure that the rectifier operates within its specified temperature limits. The datasheet provides detailed electrical characteristics and thermal specifications. This part is often used in applications where a standard diode's recovery time would be too slow, causing inefficiency or unwanted noise.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess