EN
  • EN
  • DE

1N4947_AY_10001

Part No 1N4947_AY_10001
Manufacturer Panjit
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case DO-41
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 750986-1N4947_AY_10001
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N4947_AY_10001 CAD Model

Description

The 1N4947 is a fast recovery rectifier diode manufactured by Panjit. Fast recovery diodes are designed to switch quickly from a conducting to a non-conducting state, making them ideal for high-frequency applications and circuits where switching speed is critical.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used in SMPS circuits for efficient rectification and switching.
  • Inverters: Employed in inverters to rectify AC voltage to DC voltage and to switch DC voltage back to AC voltage.
  • High-Frequency Rectification: Utilized in circuits where high-frequency rectification is required.
  • Free-Wheeling Diodes: Used as free-wheeling diodes in inductive circuits to protect switching devices from voltage spikes.
  • Power Factor Correction (PFC) Circuits: Incorporated in PFC circuits to improve the power factor and reduce harmonic distortion.

Features:

  • Fast Reverse Recovery Time: Offers a fast reverse recovery time, enabling efficient switching and reducing losses.
  • High Surge Current Capability: Designed to withstand high surge currents, providing robust performance during transient events.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency by reducing the voltage drop across the diode when conducting.
  • High Reliability: Manufactured with quality materials and processes to ensure long-term reliability and stable performance.
  • Axial Lead Package: Typically available in an axial lead package for easy through-hole mounting.

Benefits:

  • Efficient Power Conversion: Enables efficient conversion of AC to DC, reducing energy waste and improving overall system efficiency.
  • Reliable Operation: Provides stable and reliable operation even under demanding conditions, ensuring consistent performance.
  • Protection against Voltage Spikes: Protects downstream components from voltage spikes and surges, enhancing system reliability and lifespan.
  • Easy Integration: Simplifies circuit design and assembly with its axial lead package.
  • Cost-Effective Solution: Offers a cost-effective solution for power rectification in various electronic applications.

Additional Details:

The 1N4947 typically has a reverse recovery time in the order of nanoseconds. It is commonly used in applications requiring high efficiency and fast switching. Always refer to the manufacturer's datasheet for the most accurate and detailed information, including maximum forward current, peak reverse voltage, forward voltage drop, reverse recovery time, and operating temperature range. Understanding these parameters is crucial for selecting the right diode for a specific application. Panjit manufactures diodes to meet stringent quality standards ensuring consistent performance and long service life.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess