EN
  • EN
  • DE

WPS-202

Part No WPS-202
Manufacturer Panduit Corp
Catalog Unclassified
Description FACEPLATE 2GANG SS DUPLEX / Wall Plate For 2 Gang Two Duplex Receptacle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Accessory Type Cover, Pre-Cut for Two Snap-On Modular Furniture Faceplates
For Use With/Related Products Covers Two NEMA Standard 106 Duplex Outlet
Win Source Part Number 792473-WPS-202
Popularity Medium
Supply and Demand Status Balance
Introduction Date February 23, 2005
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian WPS-202 CAD Model

Description

The WPS-202 is a Pushbutton Shroud from Panduit designed to prevent accidental activation of pushbuttons. These shrouds are typically used in industrial environments where machinery and control panels are present, ensuring that buttons are only pressed intentionally. The WPS-202 provides a physical barrier around the pushbutton, requiring deliberate action to depress the button.

Applications:

  • Industrial control panels
  • Machinery operation
  • Emergency stop buttons
  • Start/stop controls
  • Any application where accidental button activation must be prevented

Features:

  • Durable Construction: Made from rugged materials to withstand harsh industrial environments.
  • Clear Visibility: Designed to allow clear visibility of the pushbutton label.
  • Easy Installation: Simple to install onto existing pushbuttons.
  • Prevent Accidental Activation: Provides a physical barrier to prevent unintentional button presses.
  • Universal Fit: Compatible with a wide range of standard pushbuttons.

Benefits:

  • Improved Safety: Reduces the risk of accidental machinery operation or system shutdowns.
  • Increased Productivity: Minimizes downtime caused by unintentional button presses.
  • Cost Savings: Prevents costly errors and accidents resulting from accidental activation.
  • Enhanced Reliability: Ensures that buttons are only activated when intended.

Additional Details:

The WPS-202 pushbutton shroud is a crucial component in industrial safety systems. It is designed to meet the demands of harsh environments, providing reliable protection against accidental button activation. The shroud is typically made from high-impact plastic or metal, ensuring durability and longevity. It is available in various sizes and configurations to accommodate different types of pushbuttons. The clear visibility feature allows operators to easily identify the function of the pushbutton, even with the shroud in place. The WPS-202 is an essential accessory for any industrial setting where safety and reliability are paramount.

The installation process for the WPS-202 is straightforward, typically involving snapping or screwing the shroud onto the existing pushbutton assembly. No specialized tools are required, making it easy to retrofit existing control panels and machinery. The shroud is also designed to be resistant to chemicals and UV exposure, ensuring long-term performance in demanding conditions. The WPS-202 is a cost-effective solution for enhancing safety and preventing costly errors in industrial environments. The design considers ergonomic factors to ensure that intentional button presses are still easy to perform.

You May Also Be Interested in

Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess