EN
  • EN
  • DE

SICH150-C

Part No SICH150-C
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Panduit Corp
Package Bulk
Product Status Obsolete
Type Clip, Wire Saddle
Type Attributes Round
Opening Size 1.500" (38.10mm)
Mounting Type Split Arrowhead
Material Polyamide (PA66), Nylon 6/6
Color Natural
Length 1.750" (44.45mm)
Width 0.380" (9.65mm)
Height 1.710" (43.43mm)
Panel Hole Size 0.250" (6.35mm)
Material Flammability Rating UL94 V-2
Panel Thickness 0.030" ~ 0.100" (0.76mm ~ 2.54mm)
Standard Package 100
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1309068-SICH150-C
Ultra Librarian 3D Model Ultra Librarian SICH150-C CAD Model

Description

The Panduit Corp 1309068-SICH150-C is a cable support and fastener product used in electronic devices. The category is Cables, Wires - Management>Cable Supports and Fasteners, and the series is -. The type is clip, wire saddle, and the color is natural. The package is bulk, and the length is 1.750'' (44.45mm). The material flammability rating is UL94 V-2, and the standard package is 100. The panel thickness is 0.030'' ~ 0.100'' (0.76mm ~ 2.54mm), and the height is 1.710'' (43.43mm). The material is Polyamide (PA66), Nylon 6/6, and the width is 0.380'' (9.65mm). The type attributes are round, and the opening size is 1.500'' (38.10mm). The panel hole size is 0.250'' (6.35mm), and the adhesive and screw size are not applicable. The bundle center to mounting center and mounting type are not specified. The MSL level is not applicable, and the HTSUS is 3926.90.9985. The product status is obsolete.

You May Also Be Interested in

Heyco Products Corporation
Cable Clip, Wire Saddle Black Push In 0.440" L x 1.000" H (11.18mm x 25.40mm)
Lowest to $0.0666
Essentra Components
Cross Referenced to TE CNTY RAYCHEM - Part RYCTE-VM104RD-108
Lowest to $12.9673
Panduit Corp
Lowest to $46.2254
Panduit Corp
Need more? Email Us
Heyco Products Corporation
Cable Clip, C-Type Gray Arrowhead
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
CBL CLAMP P-TYPE NAT FASTENER
Lowest to $0.6818
Panduit Corp
Need more? Email Us
Keystone Electronics
Cable Clamp, P-Type White Fastener 0.437" (11.10mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess