EN
  • EN
  • DE

SBCT500-1

Part No SBCT500-1
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Panduit Corp
Series Pan-Lug™ SBCT
Package Bulk
Product Status Obsolete
Type Clamp, Grounding
Type Attributes Split Bolt
Opening Size 0.820" (20.83mm)
Material Copper, Tin Plated
Color Silver
Width 1.320" (33.53mm)
Height 2.950" (74.93mm)
Features Corrosion Resistant
Base Product Number SBCT500
Other Names 07498370763,SBCT500-1,298-20372
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7419.80.5050
Win Source Part Number 1309044-SBCT500-1
Ultra Librarian 3D Model Ultra Librarian SBCT500-1 CAD Model

Description

The SBCT500-1 is a stainless steel cable tie from Panduit designed for demanding applications requiring high strength, durability, and resistance to extreme environments. It provides a robust and reliable solution for securing wires, cables, and hoses in harsh conditions.

Applications:

  • Offshore Oil and Gas: Securing cables on platforms and pipelines exposed to saltwater and chemicals.
  • Petrochemical Plants: Bundling wires and cables in environments with high temperatures and corrosive chemicals.
  • Food Processing: Securing cables in washdown environments with stringent hygiene requirements.
  • Wastewater Treatment: Organizing cables in areas exposed to harsh chemicals and moisture.
  • Transportation: Bundling cables in trains, buses, and other vehicles exposed to vibration and extreme temperatures.

Features:

  • 316 Stainless Steel Construction: Provides excellent resistance to corrosion, chemicals, and high temperatures.
  • Self-Locking Head: Ensures a secure and reliable hold.
  • Smooth Edges: Prevents damage to cables during installation and use.
  • High Tensile Strength: Withstands extreme loads and vibrations.
  • UV Resistant: Suitable for outdoor applications with prolonged exposure to sunlight.

Benefits:

  • Long-Lasting Performance: Provides reliable performance in harsh environments, reducing maintenance costs.
  • Enhanced Safety: Prevents cable failures and electrical hazards.
  • Reduced Downtime: Minimizes disruptions due to cable tie failures.
  • Corrosion Resistance: Protects cables from damage caused by corrosion.
  • High Strength: Provides a secure and reliable hold even under extreme loads.

Additional Details:

The SBCT500-1 is made from 316 stainless steel, which contains molybdenum for enhanced corrosion resistance, particularly in chloride environments. It has a minimum loop tensile strength of 500 lbs, indicated by the "500" in the part number. Proper installation involves inserting the tie through the head and using a stainless steel cable tie tensioning tool to ensure proper tension and cut off the excess tail. Over-tightening can damage the cable insulation and reduce the tie's lifespan. Consider the specific environmental conditions and select a stainless steel cable tie with appropriate corrosion resistance and tensile strength.

You May Also Be Interested in

Heyco Products Corporation
Cable Clip, Wire Saddle Black Push In 0.440" L x 1.000" H (11.18mm x 25.40mm)
Lowest to $0.0666
Panduit Corp
Need more? Email Us
Panduit Corp
Lowest to $46.2254
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
Cross Referenced to TE CNTY RAYCHEM - Part RYCTE-VM104RD-108
Lowest to $12.9673
Panduit Corp
Need more? Email Us
Keystone Electronics
Cable Clamp, P-Type White Fastener 0.437" (11.10mm)
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess