EN
  • EN
  • DE

S100X225VFTY

Part No S100X225VFTY
Manufacturer Panduit Corp
Catalog Labels, Labeling
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr Panduit Corp
Package Bulk
Product Status Obsolete
Label Type Self Laminating
Label Size 1.00" x 2.25" (25.4mm x 57.2mm)
Color Orange
Material Vinyl
For Use With/Related Products TDP43MY Thermal Transfer Desktop Printer
Temperature Range - Operating -40°C ~ 93°C
Other Names 07498368067,298-23428,S100X225VFTY
Standard Package 5,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 1308723-S100X225VFTY
Ultra Librarian 3D Model Ultra Librarian S100X225VFTY CAD Model

Description

The Panduit S100X225VFTY is a vinyl cloth label designed for use with thermal transfer printers. These labels offer flexibility and conformability, making them suitable for labeling curved or irregular surfaces. They are commonly used in various industrial, commercial, and residential applications where a durable and flexible label is required.

Applications:

  • Wire and cable marking: Ideal for marking wires and cables, especially those with irregular surfaces.
  • Component labeling: Providing clear identification for components on circuit boards and other electronic assemblies.
  • General purpose labeling: Suitable for labeling various items in offices, warehouses, and other environments.
  • Patch panel labeling: Clearly identifying ports and connections on patch panels.
  • Curved surface labeling: Conforms to curved surfaces, making it perfect for pipes, conduits, and other rounded objects.

Features:

  • Vinyl cloth material: Offers excellent flexibility and conformability for labeling curved or irregular surfaces.
  • Thermal transfer printable: Designed for use with thermal transfer printers for high-quality, durable printing.
  • Permanent acrylic adhesive: Provides a strong and reliable bond to a variety of surfaces.
  • Good resistance to abrasion and chemicals: Withstands moderate exposure to abrasion and chemicals.
  • UL recognized: Meets UL standards for safety and performance.

Benefits:

  • Flexible and conformable: Easily conforms to curved or irregular surfaces, ensuring a secure and legible label.
  • Durable printing: Thermal transfer printing ensures long-lasting and clear identification.
  • Strong adhesion: Provides a reliable bond to various surfaces, preventing labels from peeling or falling off.
  • Versatile: Suitable for a wide range of applications and environments.
  • Easy to use: Simple to print and apply, saving time and labor costs.

Technical Specifications:

  • Label Size: 1.00" x 2.25" (25.4 mm x 57.2 mm)
  • Material: Vinyl Cloth
  • Adhesive: Permanent Acrylic
  • Color: White
  • Printer Compatibility: Thermal Transfer Printers
  • Operating Temperature: -4°F to 176°F (-20°C to 80°C)

The S100X225VFTY labels are designed to provide reliable identification in applications where flexibility and conformability are essential. The vinyl cloth material and permanent adhesive ensure that the labels remain securely attached and legible, even on curved or irregular surfaces. These labels offer a practical and cost-effective solution for various labeling needs in diverse environments.

You May Also Be Interested in

TE Connectivity
LABEL HEAT SHRINKABLE / Heat Shrinkable Label
Need more? Email Us
TE Connectivity
TP-WEINERTST-0.625 / Label
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE BLACK / Black Heat Shrinkable Label 0.50" x 1.97" (12.7mm x 50.0mm)
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.25" x 1.97" (6.4mm x 50.0mm)
Lowest to $0.5104
Brady Corporation
SLEEVE, 1 IN DIA X 2 IN W / Label
Need more? Email Us
Brady Corporation
XPERT SELFLAM WT 1.5"X1.5"X.5" W / White, Transparent Self Laminating Label 1.50" W x 1.50" L (38.1mm x 38.1mm)
Need more? Email Us
Brady Corporation
SLEEVE, 0.187 IN DIA X 2 IN W / Black Heat Shrinkable Label 2.00" W x 0.19" Dia (50.8mm x 4.8mm); Cable O.D. 0.06" ~ 0.15" (1.6mm ~ 3.8mm)
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE BLACK / Black Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Lowest to $7.4128
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW / Yellow Heat Shrinkable Label 2.25" x 1.97" (57.2mm x 50.0mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess