EN
  • EN
  • DE

HMC740ST89ETR

Part No HMC740ST89ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 50MHZ-3GHZ SOT89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 50MHz ~ 3GHz
P1dB 18dBm
Gain 15dB
Noise Figure 3.5dB
RF Type General Purpose
Supply Voltage (V) 5V
Current - Supply 88mA
Manufacturer Package TO-243AA
Supplier Device Package SOT-89
Part Number Series HMC740
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808629-HMC740ST89ETR
Ultra Librarian 3D Model Ultra Librarian HMC740ST89ETR CAD Model

Description

Product Overview: HMC740ST89ETR by Analog Devices Inc.

The HMC740ST89ETR is a high-performance, easy-to-use RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the Hittite Microwave Corporation product line, which is renowned for its high-quality RF components. The HMC740ST89ETR is specifically crafted to meet the demanding requirements of various applications, including telecommunications, defense, and aerospace systems.

With a frequency range that covers DC to 6 GHz, the HMC740ST89ETR is a versatile solution for a wide array of RF and microwave applications. The amplifier comes in a compact SOT-89 package, which is not only space-efficient but also compatible with standard PCB (Printed Circuit Board) assembly processes. This makes it an ideal choice for designers looking to save board space without compromising on performance.

The HMC740ST89ETR offers excellent gain and a high output power level, with a P1dB (output power at 1 dB compression point) of 19 dBm. This characteristic ensures that the amplifier can drive a significant amount of power into the subsequent stages of the RF signal chain, making it useful for both signal amplification and driving mixers or ADCs (Analog-to-Digital Converters).

Moreover, the device features a high gain of 22 dB, which allows for a substantial signal boost with minimal external components. The input and output are fully matched to 50 ohms, which simplifies the integration process and minimizes the need for additional matching components. The HMC740ST89ETR also boasts a low noise figure, which is critical for maintaining signal integrity in sensitive RF applications.

For applications that require reliability and durability, the HMC740ST89ETR is rated for operation over a wide temperature range, ensuring stable performance under varying environmental conditions. The device is also available in tape and reel packaging, making it suitable for high-volume production environments.

Overall, the HMC740ST89ETR from Analog Devices Inc. is a high-quality, reliable RF amplifier that offers a balance of performance, size, and ease of use, making it a top choice for engineers and designers in the field of RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess