EN
  • EN
  • DE
  • IT

ADRF6658BCPZ

Part No ADRF6658BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER DUAL / RF Mixer IC Cellular 690MHz ~ 3.8GHz 48-LFCSP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tray
Product Status Active
RF Type Cellular
Frequency 690MHz ~ 3.8GHz
Number of Mixers 2
Gain 26.5dB
Current - Supply 440mA
Voltage - Supply 3.3V
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Base Product Number ADRF6658
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 910803-ADRF6658BCPZ
Ultra Librarian 3D Model Ultra Librarian ADRF6658BCPZ CAD Model

Description

The ADRF6658BCPZ is a state-of-the-art integrated Radio Frequency (RF) mixer product from Analog Devices Inc., which is renowned for its high-performance signal processing solutions. This device is designed to cater to the demanding requirements of modern RF and microwave communication systems, offering exceptional linearity, noise performance, and frequency agility.

Key Features

  • High Linearity: The ADRF6658BCPZ boasts outstanding linearity, which ensures low distortion in complex signal environments and is critical for maintaining signal integrity in high-performance applications.
  • Low Noise Figure: With its low noise figure, this mixer minimizes additional noise in signal chains, thereby improving the overall signal-to-noise ratio (SNR) and dynamic range of the system.
  • Wide Frequency Range: The device supports a broad frequency range, making it versatile for various applications, including wireless infrastructure, satellite communications, and test equipment.
  • Integrated Local Oscillator (LO) Amplifier: The inclusion of an integrated LO amplifier simplifies design and reduces component count, offering a more compact and cost-effective solution.
  • Active Mixer Design: The active mixer architecture of the ADRF6658BCPZ provides enhanced performance over passive mixers, particularly in terms of conversion gain and isolation.

Applications

  • Wireless Infrastructure (LTE, WCDMA, TD-SCDMA)
  • Satellite Communications
  • RF and IF Applications
  • Test and Measurement Equipment

Product Specifications

The ADRF6658BCPZ is packaged in a compact LFCSP (Lead Frame Chip Scale Package) that offers excellent thermal performance and is suitable for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions. The device also features an integrated RF balun, which simplifies the interface to the RF front end and reduces design complexity.

Ordering Information

For purchasing and further information regarding the ADRF6658BCPZ, customers can contact Analog Devices Inc. or their authorized distributors. The product is available for ordering under the part number ADRF6658BCPZ, ensuring you receive a genuine and high-quality component for your RF and microwave system needs.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess