EN
  • EN
  • DE

FAP6WSTZ

Part No FAP6WSTZ
Manufacturer Panduit Corp
Catalog Fiber Optic Connectors - Adapters
Description ST FAP LOADED WITH SIX ST SIMPLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Coupler
Convert From (Adapter End) ST Receptacle
Convert To (Adapter End) ST Receptacle
Simplex/Duplex 12-Plex
Mode Multimode
Mounting Type Panel Mount, Snap-In
Housing Material Plastic
Ferrule Material Zirconia
Features Dust Cap
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566046-FAP6WSTZ
Ultra Librarian 3D Model Ultra Librarian FAP6WSTZ CAD Model

Description

N

You May Also Be Interested in

Switchcraft Inc.
CONN COUPLER RCPT ST-ST SIMPLEX
Need more? Email Us
Switchcraft Inc.
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us
Switchcraft Inc.
CONN COUPLER RCPT SC-SC SIMPLEX
Need more? Email Us
Hirose Electric Co Ltd
Need more? Email Us
TE Connectivity
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us
Panduit Corp
SC FAP LOADED WITH SIX SC DUPLEX
Need more? Email Us
Amphenol CONEC
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us
Panduit Corp
LC OS1/OS2 FAP LOADED WITH SIX L
Need more? Email Us
Molex, LLC
LC DUP ADAPTER METAL SLV SCREW / Fiber Optic Connector To
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess