EN
  • EN
  • DE

CMDSLCZBL

Part No CMDSLCZBL
Manufacturer Panduit Corp
Catalog Fiber Optic Connectors - Adapters
Description DUPLEX LC SR./SR. FIBER ADAPTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Coupler
Convert From (Adapter End) LC Receptacle
Convert To (Adapter End) LC Receptacle
Simplex/Duplex Duplex
Mode Singlemode
Mounting Type Panel Mount, Snap-In
Ferrule Material Zirconia, Ceramic
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625892-CMDSLCZBL
Ultra Librarian 3D Model Ultra Librarian CMDSLCZBL CAD Model

Description

N

You May Also Be Interested in

Switchcraft Inc.
CONN COUPLER RCPT ST-ST SIMPLEX
Need more? Email Us
Switchcraft Inc.
CONN COUPLER RCPT SC-SC SIMPLEX
Need more? Email Us
Hirose Electric Co Ltd
CONN COUPLER RCPT SC-SC DUPLEX / Conn SC Adapter Single Mode Duplex F/F Crimp ST Panel Mount 0.5dB Bag
Lowest to $91.5361
TE Connectivity
CONN COUPLER RCPT ST-ST SIMPLEX / Coupler Fiber Optic Connector ST Receptacle To ST Receptacle Panel Mount, Bulkhead
Lowest to $44.1593
TE Connectivity
CONN COUPLER RCPT SC-SC SIMPLEX
Need more? Email Us
Hirose Electric Co Ltd
CONN COUPLER RCPT SC-SC DUPLEX
Need more? Email Us
Panduit Corp
DUPLEX LC SR./SR. FIBER ADAPTER
Need more? Email Us
Amphenol CONEC
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us
Switchcraft Inc.
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess