EN
  • EN
  • DE

TPS65820RSHRG4

Part No TPS65820RSHRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI-ION BATT/PWR MGMT 56-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-VQFN (7x7)
Win Source Part Number 055773-TPS65820RSHRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65820RSHRG4 CAD Model

Description

Product Overview: TPS65820RSHRG4

The TPS65820RSHRG4 is a comprehensive power management integrated circuit (IC) designed by Texas Instruments, tailored for battery-powered and handheld applications. This multifunctional device is engineered to provide a high level of integration to support the power requirements of advanced portable equipment. With its versatile feature set, the TPS65820RSHRG4 is an ideal solution for managing the complex power demands of modern mobile devices such as smartphones, tablets, and digital cameras.

Key Features

  • Multiple Voltage Rails: The IC includes a variety of DC-DC converters and LDOs (low-dropout regulators) to provide multiple voltage rails for powering different components within the system.
  • High Efficiency: The step-down converters incorporated in the TPS65820RSHRG4 are designed for high efficiency, which is critical for extending the battery life of portable devices.
  • Integrated Charger: It comes with an integrated battery charger that supports various battery chemistries, ensuring safe and efficient charging.
  • Flexible Power Sequencing: The device allows for programmable power sequencing, enabling the precise control of power-up and power-down sequences for the various subsystems.
  • SmartReflex™ Technology: Integrated SmartReflex technology provides adaptive voltage scaling, which dynamically adjusts the supply voltage in response to the processing load, thereby reducing power consumption.

Advanced Power Management

The TPS65820RSHRG4 boasts an advanced power management system that not only simplifies the design of power architectures but also enhances the performance of the end product. It features a high level of integration, which minimizes the need for external components, reduces board space, and cuts down on system complexity. This level of integration is particularly beneficial in the design of compact and slim devices where space is at a premium.

Reliability and Safety

Reliability and safety are paramount in power management solutions, and the TPS65820RSHRG4 addresses these concerns with a suite of protective features. It includes over-voltage, under-voltage, and over-temperature protection circuits to safeguard the device and the system it powers. In addition, the integrated power-on reset and watchdog timer functions ensure reliable system operation and recovery.

Design Support

Texas Instruments provides extensive design support for the TPS65820RSHRG4, including technical documentation, application notes, and reference designs. This support helps designers to rapidly integrate the IC into their projects and bring products to market faster.

In summary, the TPS65820RSHRG4 from Texas Instruments is a sophisticated power management solution that offers a blend of efficiency, integration, and protection for the next generation of portable electronics.

You May Also Be Interested in

Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess