EN
  • EN
  • DE

CJLR6X88TGRD

Part No CJLR6X88TGRD
Manufacturer Panduit Corp
Catalog Keystone - Inserts
Description CAT6A LEFT/RIGHT 45 DEGREE TG WI  /  Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Keystone - Inserts
Mfr Panduit Corp
Series Mini-Com®
Package Bulk
Style Modular
Exterior Type (Adapter End) Modular Jack 8p8c (RJ45, Ethernet)
Interior Type (Adapter End) IDC, Pressdown, Punchdown Block
Exterior Housing Material Acrylonitrile Butadiene Styrene (ABS)
Interior Housing Material Acrylonitrile Butadiene Styrene (ABS)
Exterior Housing Color Red
Interior Housing Color White
Exterior Contact Material Phosphor Bronze
Interior Contact Material Phosphor Bronze
Temperature Range - Operating -10°C ~ 65°C
Ratings Cat6a
Base Product Number CJLR6X
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.1000
Other Names 298-18869
Standard Package 1
Win Source Part Number 1120838-CJLR6X88TGRD
Ultra Librarian 3D Model Ultra Librarian CJLR6X88TGRD CAD Model

Description

The CJLR6X88TGRD is a modular keystone insert connector manufactured by Panduit Corp.

  • Rating: Cat6a Connector
  • Exterior Type: Modular Jack 8p8c (RJ45, Ethernet)
  • Interior Type: IDC, Pressdown, Punchdown Block
  • Exterior Housing Material: Acrylonitrile Butadiene Styrene (ABS)
  • Interior Housing Material: Acrylonitrile Butadiene Styrene (ABS)
  • Temperature Range: -10°C ~ 65°C
  • REACH: Unaffected

You May Also Be Interested in

Panduit Corp
INSERT JACK
Need more? Email Us
Belden Inc.
10GX SHIELDED KEYCONNECT RJ45
Need more? Email Us
TE Connectivity
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Panduit Corp
CAT6A LEFT/RIGHT 45 DEGREE TG WI / Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red
Need more? Email Us
Pulse
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Panduit Corp
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
TE Connectivity
INSERT RJ45 JACK COUPLER
Need more? Email Us
Belden Inc.
MDVO LC KEY DUP MM BR-AL
Need more? Email Us
Phoenix Contact
INSERT RJ45 JACK COUPLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess