EN
  • EN
  • DE

BAS21TM-7

Part No BAS21TM-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description SURFACE MOUNT HIGH VOLTAGE SWITCHING DIODE ARRAY | DIODE ARRAY GP 250V 250MA SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Diode Configuration 3 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 250V
Current - Average Rectified (Io) (per Diode) 250mA
Voltage - Forward (Vf) (Maximum) at If 1.25V at 200mA
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage at Vr 100nA at 200V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Family Part Number BAS21TM
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 722539-BAS21TM-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS21TM-7 CAD Model

Description

Introducing the BAS21TM-7 High Voltage Switching Diode from Diodes Incorporated

The BAS21TM-7 is a robust, high-performance switching diode designed by Diodes Incorporated to cater to a broad spectrum of electronic applications. This particular diode is an essential component for designers looking to achieve efficient, high-speed switching in their circuits.

Key Features

  • High Voltage Capability: The BAS21TM-7 is capable of withstanding voltages up to 250V, making it suitable for high-voltage applications.
  • Fast Switching Speed: With fast switching speeds, this diode is optimized for high-frequency operations, ensuring minimal signal delay.
  • Low Leakage Current: It exhibits a low leakage current, which enhances the overall efficiency of the electronic device in which it is used.
  • SOT-23 Package: Encased in a compact SOT-23 package, the BAS21TM-7 is designed for surface mount technology, allowing for high-density PCB designs.
  • High Thermal Stability: The diode can operate reliably over a wide temperature range, maintaining stability and performance.

Applications

The BAS21TM-7 is versatile and can be used in various applications, including:

  • Switching power supplies
  • High-frequency inverters
  • DC-DC converters
  • High-speed logic circuits
  • Telecommunications devices

Reliability and Compliance

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The BAS21TM-7 is no exception, with its manufacture in facilities that are compliant with industry-standard regulations. This component is also RoHS compliant, ensuring that it adheres to environmental directives.

Conclusion

For electronic projects that demand high-voltage operation and swift switching capabilities, the BAS21TM-7 from Diodes Incorporated is an exceptional choice. Its compact form factor, coupled with its high-speed switching and low leakage current, makes it a valuable addition to any high-performance electronic design. With its adherence to stringent quality and environmental standards, the BAS21TM-7 stands as a testament to Diodes Incorporated's dedication to excellence in the semiconductor industry.

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1110 $58.2750
1,270+ $0.0912 $115.8240
1,965+ $0.0882 $173.3130
2,705+ $0.0855 $231.2775
3,500+ $0.0826 $289.1000
4,685+ $0.0741 $347.1585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess