EN
  • EN
  • DE

CBX2IW-AY

Part No CBX2IW-AY
Manufacturer Panduit Corp
Catalog Keystone - Faceplates, Frames
Description MINI-COM SURFACE MOUNT BOX ACCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Surface Mount
Type Mounting Box
Number of Ports 2
Port Direction Straight
Color White, Off
Features Adhesive
For Use With/Related Products Mini-Com® Series (Flat, Sloped, Sloped Recessed or Blank)
Length 3.650" (92.71mm)
Width 1.949" (49.50mm)
Depth 1.063" (27.00mm)
Material Acrylonitrile Butadiene Styrene (ABS)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631778-CBX2IW-AY
Ultra Librarian 3D Model Ultra Librarian CBX2IW-AY CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
FACEPLATE SNGL GANG 3PORT WHITE
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 4PORT WHITE
Need more? Email Us
Phoenix Contact
MOD FRAME 1PORT BLACK
Need more? Email Us
Belden Inc.
KCONN FACEPLATE 4-P SG WHITE
Need more? Email Us
Panduit Corp
FACEPLATE, 6 PORT, SINGLE GANG,
Need more? Email Us
Panduit Corp
MINI-COM DIN RAIL MOUNT ADAPTER
Need more? Email Us
Phoenix Contact
MOD FRAME 1PORT GRAY
Lowest to $7.4103
Panduit Corp
MINI COM ANGLED MODULAR FURNITUR
Need more? Email Us
Panduit Corp
FURNITURE FACEPLATE, 2 PORT, ANG
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess