EN
  • EN
  • DE

AST10-5-C100

Part No AST10-5-C100
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description CBL TIE RELEASABLE BLK 75LB 5.6" / Standard, Releasable Black 1.00" (25.40mm) 0.448" (11.40mm) 75 lbs (34.02 kg)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties and Zip Ties
Mfr Panduit Corp
Package 100 per Pkg
Wire/Cable Tie Type Standard, Releasable
Length - Approximate 5.5"
Bundle Diameter 1.00" (25.40mm)
Width 0.448" (11.40mm)
Length - Actual 0.467' (142.24mm, 5.60")
Mounting Type Free Hanging (In-Line)
Tensile Strength 75 lbs (34.02 kg)
Features Weather Resistant
Material Polypropylene (PP)
Color Black
Base Product Number AST10
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 298-14200,AST10-5-C100-ND
Standard Package 100
Win Source Part Number 1209750-AST10-5-C100
Ultra Librarian 3D Model Ultra Librarian AST10-5-C100 CAD Model

Description

The Panduit Corp AST10-5-C100 is a cable tie and zip tie that is weather resistant and comes in black color.

  • Type: standard, releasable
  • Bundle Diameter: 1.00" (25.40mm)
  • Tensile Strength: 75 lbs (34.02 kg)
  • Mounting Type: free hanging (in-line)
  • Material: polypropylene (PP)
  • Win Source Part Number: 1209750-AST10-5-C100
  • Category: cables, wires - management
  • MSL level: not applicable
  • Shelf life start: no shelf life start
  • Shelf life: no shelf life
  • Storage/refrigeration temperature: not specified
  • REACH status: REACH unaffected
  • HTSUS: 3926.90.9985
  • Other names: 298-14200, AST10-5-C100-ND
  • Base product number: AST10
  • Approximate length: 5.5"

You May Also Be Interested in

HellermannTyton
WDE TIE W/3/8" STD 120LB 15.7"
Need more? Email Us
Essentra Components
KWIK STRAP BLACK 1/2 X 12" /
Lowest to $2.0048
TE Connectivity
CBL TIE LOCKING BLACK 30LBS 6" / Standard, Locking Black 1.25" (31.75mm) 0.142" (3.61mm) 30 lbs (13.61 kg)
Lowest to $0.4250
Panduit Corp
CBL TIE RELEASABLE BLK 75LB 5.6" / Standard, Releasable Black 1.00" (25.40mm) 0.448" (11.40mm) 75 lbs (34.02 kg)
Need more? Email Us
HellermannTyton
CBL TIE LOCKING BLK 30LBS 5.83" / Standard, Locking Black 1.38" (35.00mm) 0.138" (3.50mm) 30 lbs (13.61 kg)
Lowest to $0.0386
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 18LBS 3.94" / Standard, Locking Natural 0.87" (22.10mm) 0.100" (2.54mm) 18 lbs (8.16 kg)
Need more? Email Us
Panduit Corp
CABLE TIE STD HALAR MRN 7.4"
Need more? Email Us
Panduit Corp
TIE PAN TY REL NYL WR BLK 11.5" / Cable Ties, Releasable Nylon 6/6 Black 76mm 222N
Lowest to $0.6645

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess