EN
  • EN
  • DE

CY74FCT821ATQCTG4

Part No CY74FCT821ATQCTG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SSOP24
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 737797-CY74FCT821ATQCTG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY74FCT821ATQCTG4 CAD Model

Description

Product Overview: CY74FCT821ATQCTG4

The CY74FCT821ATQCTG4 is a high-quality electronic component manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit (IC) is part of the CY74FCT series, known for their fast and reliable performance. The device is specifically designed to meet the demanding requirements of high-speed data transmission and processing applications.

Key Features

  • High-Speed Operation: The CY74FCT821ATQCTG4 operates at high speeds, making it suitable for systems that require fast data throughput and minimal signal delay.
  • Low Power Consumption: Despite its fast performance, the device is engineered to consume minimal power, which is essential for energy-efficient designs.
  • Technology: It is built using advanced CMOS technology, ensuring reliable operation and compatibility with modern digital systems.
  • Logic Type: The IC is a 10-bit bus interface flip-flop with 3-state outputs, which is ideal for interfacing with bus-oriented systems.

Applications

The CY74FCT821ATQCTG4 is versatile and can be used in a variety of applications, including:

  • Computers and computer peripherals
  • Communication equipment
  • Data storage devices
  • High-speed data acquisition systems
  • Networking hardware

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CY74FCT821ATQCTG4 is no exception and is built to meet or exceed industry standards. It undergoes rigorous testing to ensure it performs under a wide range of conditions and is resistant to environmental stressors such as temperature variations and voltage fluctuations.

Package and Supply

The device comes in a compact surface-mount package, which is ideal for space-constrained applications. It is also RoHS compliant, adhering to environmental regulations that restrict the use of hazardous substances in electronic components.

In summary, the CY74FCT821ATQCTG4 from Texas Instruments is a high-performance, energy-efficient, and reliable solution for modern electronic systems requiring fast and accurate data handling capabilities.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess