EN
  • EN
  • DE

ZNRV10471U

Part No ZNRV10471U
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 413055-ZNRV10471U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNRV10471U CAD Model

Description

The ZNRV10471U is a transient/surge voltage suppressor from Panasonic's ZNR® V series. These varistors are designed to protect electronic devices and circuits from voltage surges caused by events like lightning strikes, inductive load switching, and electrostatic discharge (ESD).

Applications

  • Power Supplies: Protects AC/DC and DC/DC power supplies from overvoltage transients.
  • Consumer Electronics: Used in televisions, audio equipment, appliances, and other consumer devices to prevent damage from power surges.
  • Industrial Equipment: Safeguards sensitive electronic components in industrial control systems and automation equipment.
  • Telecommunications Equipment: Provides surge protection for networking devices, telephone exchanges, and base stations.
  • LED Lighting: Protects LED drivers and luminaires from voltage spikes and surges.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without degradation or failure.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Excellent Clamping Characteristics: Effectively limits the voltage across the protected circuit to a safe level.
  • RoHS Compliant: Complies with environmental regulations, ensuring it is free from hazardous substances.
  • Compact Size: Allows for easy integration into various circuit designs with limited space.

Benefits

  • Protection against Voltage Surges: Prevents damage to sensitive electronic components caused by transient overvoltages.
  • Increased Product Reliability: Enhances the reliability and lifespan of electronic devices by protecting them from surges.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related failures, saving time and money.
  • Improved Safety: Protects users from electrical hazards caused by overvoltage conditions.
  • Cost-Effective Solution: Provides a cost-effective method of providing robust surge protection.

Technical Specifications

The ZNRV10471U typically has a varistor voltage around 470V. The maximum surge current rating depends on factors such as the surge waveform and the number of applied surges; always consult the Panasonic datasheet for specific values. The clamping voltage determines the voltage level to which the transient voltage is limited. It usually comes in a disc-shaped package with radial leads for easy PCB mounting. The energy absorption capability specifies the amount of energy the varistor can absorb before failure, and this is another critical specification.

Always refer to the official Panasonic datasheet for detailed electrical characteristics, surge current ratings, derating curves, and safety information before using the ZNRV10471U in any application.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess