EN
  • EN
  • DE

V10221U

Part No V10221U
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 396994-V10221U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V10221U CAD Model

Description

The V10221U is a metal oxide varistor (MOV) manufactured by Panasonic, designed to protect electronic circuits from transient voltage surges, such as those caused by lightning strikes, inductive load switching, or electrostatic discharge (ESD). It's commonly employed in various applications, including power supplies, industrial equipment, and consumer electronics, where sensitive components require safeguarding against overvoltage conditions. This MOV provides a reliable and robust solution for transient voltage suppression, contributing to enhanced system reliability and reduced maintenance costs.

Applications

  • Power Supplies: Surge protection for both AC/DC and DC/DC power supply units.
  • Industrial Equipment: Protection of sensitive industrial control systems and machinery.
  • Consumer Electronics: Safeguarding appliances, audio equipment, and various consumer devices.
  • Telecommunications: Protecting network interfaces and communication lines from voltage spikes.
  • Lighting Systems: Providing surge protection for LED drivers and other lighting circuits.

Features

  • High Surge Current Capability: Designed to handle significant energy from transient events without failure.
  • Fast Response Time: Rapidly clamps transient voltages, minimizing the stress on protected components.
  • Low Clamping Voltage: Restricts the voltage across protected devices during surge events, preventing damage.
  • Radial Leaded Package: Facilitates easy through-hole mounting on printed circuit boards (PCBs).
  • RoHS Compliant: Meets environmental regulations for hazardous substance restrictions.

Benefits

  • Enhanced Circuit Protection: Effectively prevents damage to electronic circuits caused by voltage surges and transients.
  • Improved System Reliability: Minimizes downtime and reduces maintenance costs by preventing component failures due to overvoltage.
  • Versatile Mounting: The radial leaded package simplifies integration into a wide range of circuit designs.
  • Cost-Effective: Provides a reliable surge protection solution at a competitive price point.
  • Regulatory Compliance: Adheres to relevant safety and environmental standards, ensuring product compliance.

Additional Details

The V10221U excels in absorbing substantial energy from transient events while maintaining a low clamping voltage, ensuring effective protection for downstream components. The radial-leaded configuration simplifies the mounting process on PCBs. For comprehensive electrical specifications, including surge current ratings and other crucial technical details, consult the official Panasonic datasheet associated with this specific part number. This MOV is engineered to deliver consistent and long-lasting performance across a spectrum of operating conditions. As with similar MOVs, the numbers in the part code, such as '221', often relate to the varistor voltage rating; however, consult the official datasheet for precise details.

You May Also Be Interested in

Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess