EN
  • EN
  • DE

UNHS20600L

Part No UNHS20600L
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 093441-UNHS20600L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UNHS20600L CAD Model

Description

The UNHS20600L is a surge absorber manufactured by Panasonic. These devices are designed to protect sensitive electronic circuits from voltage surges caused by lightning strikes, inductive load switching, or electrostatic discharge (ESD). They are particularly useful in applications where reliability and protection against transient overvoltage events are critical.

Applications:

  • Power Supplies: Protecting power supply inputs from voltage spikes.
  • Communication Equipment: Guarding against lightning-induced surges in telecom lines.
  • Industrial Control Systems: Shielding sensitive control circuits from electrical noise and surges.
  • Consumer Electronics: Protecting electronic devices from power line disturbances.
  • LED Lighting: Safeguarding LED drivers from voltage surges.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents without failure.
  • Quick Response Time: Reacts rapidly to transient voltage events.
  • Low Capacitance: Minimizes signal distortion in high-frequency applications.
  • Compact Size: Allows for easy integration into space-constrained designs.
  • High Reliability: Ensures long-term performance and protection.

Benefits:

  • Enhanced Equipment Protection: Prevents damage to sensitive electronic components from voltage surges.
  • Improved System Reliability: Reduces the risk of system failures due to transient overvoltage events.
  • Reduced Downtime: Minimizes equipment downtime and repair costs.
  • Extended Product Lifespan: Prolongs the operational life of electronic devices.
  • Cost-Effective Solution: Provides a cost-efficient means of protecting valuable equipment.

The UNHS20600L surge absorber is characterized by its clamping voltage and surge current rating. It is typically constructed using semiconductor materials that exhibit a non-linear resistance characteristic, allowing them to quickly clamp overvoltage events. When a surge occurs, the resistance of the surge absorber decreases dramatically, diverting the excess current away from the protected circuit. Proper selection of a surge absorber requires careful consideration of the application's voltage and current requirements, as well as the expected surge environment. This component offers a robust and reliable solution for transient voltage protection.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.0497
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess