EN
  • EN
  • DE

TX2SA-4.5V-2

Part No TX2SA-4.5V-2
Manufacturer Panasonic
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Signal Relays,Upto 2 Amps
Manufacturer Panasonic
Win Source Part Number 397134-TX2SA-4.5V-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TX2SA-4.5V-2 CAD Model

Description

The TX2SA-4.5V-2 is a compact and highly reliable signal relay manufactured by Panasonic. It is part of the TX series, which is known for its miniature size, high sensitivity, and excellent switching performance. This relay is designed for applications where space is at a premium and dependable signal control is required.

Applications

  • Telecommunications Equipment: Used in line cards, switching systems, and other telecommunication devices.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs) and other automated control systems.
  • Measurement and Instrumentation: Employed in test equipment, data acquisition systems, and precision measuring instruments.
  • Medical Equipment: Utilized in diagnostic and monitoring devices where reliability is paramount.
  • Consumer Electronics: Found in audio-visual equipment, home appliances, and other consumer products.

Features

  • Compact Size: Miniature design allows for high-density mounting on printed circuit boards (PCBs).
  • High Sensitivity: Low coil power consumption ensures energy efficiency and reduces heat generation.
  • High Switching Capacity: Capable of switching loads up to 2A at 30VDC.
  • Sealed Construction: Provides protection against dust, moisture, and other environmental contaminants.
  • DPDT Contact Configuration: Offers versatile switching options with Double Pole Double Throw contacts.

Benefits

  • Space Savings: Enables miniaturization of electronic devices.
  • Energy Efficiency: Reduces power consumption and minimizes heat generation.
  • Reliable Switching: Ensures consistent and dependable performance over a long lifespan.
  • Environmental Protection: Sealed construction enhances durability and reliability in harsh environments.
  • Versatile Applications: Suitable for a wide range of applications requiring reliable signal switching.

Additional Details

The TX2SA-4.5V-2 features a DPDT (Double Pole Double Throw) contact arrangement, providing versatile switching options for various applications. Its coil voltage is 4.5VDC. The contact material typically consists of a gold-clad silver alloy. This relay is designed for through-hole mounting on PCBs. Typical operating temperature ranges from -40°C to +85°C. Isolation voltage between coil and contacts is usually 1500 VAC to 2000 VAC. The '2' at the end of the part number may indicate a specific contact material or packaging configuration.

You May Also Be Interested in

Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess