EN
  • EN
  • DE

S-EFCH1950TDFQ

Part No S-EFCH1950TDFQ
Manufacturer Panasonic
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977438-S-EFCH1950TDFQ
Categories OEM Parts( S )
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-EFCH1950TDFQ CAD Model

Description

The S-EFCH1950TDFQ is a surface-mount type solid electrolytic capacitor manufactured by Panasonic. It's part of Panasonic's broader line of electronic components known for their reliability and performance in various electronic applications. These capacitors are designed to offer stable performance and long operational life, making them suitable for demanding applications.

Applications

  • Power supplies: Used for filtering and smoothing DC voltage in power supplies.
  • Motherboards: Providing stable power to critical components.
  • Consumer electronics: Employed in devices like televisions, audio equipment, and gaming consoles for power filtering and decoupling.
  • Industrial equipment: Used in industrial control systems and automation equipment where reliability is crucial.
  • Automotive electronics: Integrated into automotive control units and systems.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and increasing board density.
  • Solid Electrolyte: Uses a solid electrolyte material, providing enhanced stability and longer operational life compared to liquid electrolyte capacitors.
  • High Ripple Current Capability: Capable of handling high ripple currents, making it suitable for power filtering applications.
  • Low ESR (Equivalent Series Resistance): Provides efficient power delivery with minimal energy loss.
  • Compact Size: Small form factor allows for use in space-constrained applications.

Benefits

  • Improved Reliability: Solid electrolyte ensures long-term stability and reduces the risk of electrolyte leakage.
  • Efficient Power Delivery: Low ESR minimizes power loss, improving overall system efficiency.
  • High Performance: Delivers stable performance in demanding conditions, ensuring consistent operation of electronic devices.
  • Reduced Board Space: Compact size allows for higher component density on printed circuit boards.
  • Simplified Assembly: SMT design simplifies the assembly process, reducing manufacturing time and costs.

Additional Details

The S-EFCH1950TDFQ capacitor features specific electrical characteristics such as capacitance value, voltage rating, and temperature range. It is designed to operate within a wide temperature range, making it suitable for use in various environmental conditions. The device adheres to industry standards for safety and environmental compliance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Shikues
Lowest to $0.0318
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Shikues
Lowest to $0.0428

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess