EN
  • EN
  • DE

PANASONIC LNJ361M3U0AY

Part No PANASONIC LNJ361M3U0AY
Manufacturer Panasonic
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1112110-PANASONIC LNJ361M3U0AY
Categories Custom Parts
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PANASONIC LNJ361M3U0AY CAD Model

Description

The PANASONIC LNJ361M3U0AY is a surface mount LED manufactured by Panasonic. This LED is designed for a wide variety of indication and illumination applications. It features a compact package size and high luminous intensity, making it suitable for space-constrained and high-visibility applications.

Applications:

  • Indicator lights: Used as indicator lights in consumer electronics, industrial equipment, and automotive applications.
  • Backlighting: Employed in backlighting LCD displays, keypads, and other devices.
  • Signage: Used in illuminated signs and displays.
  • Automotive lighting: Integrated into automotive dashboards and instrument panels.
  • General illumination: Used for general illumination in various applications.

Features:

  • High luminous intensity: Provides bright and clear illumination.
  • Compact package size: Allows for integration into space-constrained designs.
  • Surface mount technology: Enables easy and efficient assembly.
  • Long lifespan: Offers a long operating life for extended use.
  • Low power consumption: Minimizes power dissipation for energy-efficient designs.

Benefits:

  • Improved visibility: High luminous intensity ensures clear visibility in various lighting conditions.
  • Reduced system size: Compact package size allows for smaller and more compact designs.
  • Cost-effective solution: Long lifespan and low power consumption reduce operating costs.
  • Easy integration: Surface mount technology simplifies assembly and integration.
  • Enhanced reliability: Robust design and high-quality materials ensure long-term performance.

Additional Details:

The PANASONIC LNJ361M3U0AY is typically available in various colors, including red, green, blue, and yellow. It operates from a low voltage and is compatible with standard LED driver circuits. The LED is RoHS compliant, meeting environmental regulations. The specific color, intensity, and viewing angle may vary depending on the specific model and application.

You May Also Be Interested in

NEC
Need more? Email Us
Intel
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Richtek USA Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess