EN
  • EN
  • DE

MN2WS0061AFF

Part No MN2WS0061AFF
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Description Panason BGA773
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012526-MN2WS0061AFF
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN2WS0061AFF CAD Model

Description

The MN2WS0061AFF appears to be a component manufactured by Panasonic, potentially a System-on-Chip (SoC) or a specific integrated circuit. However, readily available public information about this specific part number is limited.

Applications

  • Consumer Electronics: Based on similar Panasonic components, it could be used in televisions, Blu-ray players, or other consumer electronics for video processing, audio decoding, or system control.
  • Automotive Systems: Potentially used in automotive infotainment systems, navigation systems, or other automotive electronics.
  • Industrial Equipment: Could be employed in industrial control systems for data processing, communication, or motor control.
  • Networking Devices: Possibly used in network routers, switches, or other networking equipment for packet processing or control functions.
  • IoT Devices: Could be integrated into Internet of Things (IoT) devices for data processing, communication, or device management.

Features

  • Integrated Processing Core: Likely includes a central processing unit (CPU) for executing instructions and controlling peripherals.
  • Memory Interface: Features an interface for connecting to external memory devices, such as RAM or Flash memory.
  • Peripheral Interfaces: Equipped with various communication interfaces like UART, SPI, I2C, and USB for connecting to external devices and sensors.
  • Video/Audio Processing: May include dedicated hardware for video and audio processing, such as encoding, decoding, or filtering.
  • Power Management: Integrates power management circuitry for efficient power consumption.
  • Connectivity Options: Might include connectivity options like Ethernet, Wi-Fi, or Bluetooth for network communication.

Benefits

  • System Integration: Integrates multiple functions into a single chip, reducing the overall size and complexity of the system.
  • High Performance: Offers high performance for data processing, communication, and control applications.
  • Flexible Interfacing: Provides various communication interfaces for connecting to a wide range of external devices and sensors.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Cost-Effective Solution: Offers a cost-effective solution for embedded control applications.

Due to the lack of specific information, it is highly recommended to consult the official Panasonic documentation or contact their technical support for more in-depth information regarding the MN2WS0061AFF component.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess