EN
  • EN
  • DE

MAX20731EPL+

Part No MAX20731EPL+
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075182-MAX20731EPL+
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX20731EPL+ CAD Model

Description

Maxim Integrated Product Overview: MAX20731EPL+

The MAX20731EPL+ from Maxim Integrated is a high-performance, step-down power module that delivers exceptional efficiency and precision in a compact, integrated package. Designed to simplify the power supply design for a wide range of applications, this module is an ideal solution for systems requiring a reliable and high-quality power source.

Key Features

  • Integrated Design: The MAX20731EPL+ combines a controller, MOSFETs, an inductor, and compensation components in a single package to reduce external component count and simplify the power supply design process.
  • High Efficiency: This module provides high efficiency, which helps to minimize heat generation and improve system performance, especially in space-constrained environments.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for flexibility in power supply design and compatibility with a variety of loads.
  • Wide Input Voltage Range: It supports a wide input voltage range, making it suitable for various applications from industrial to telecommunications.
  • Thermal Management: The module is designed with thermal management in mind, ensuring reliable operation over a range of temperatures and operating conditions.
  • Compact Size: The small footprint of the MAX20731EPL+ makes it an excellent choice for applications where space is at a premium, without compromising on power or efficiency.

Applications

The MAX20731EPL+ is versatile and can be used in multiple applications, including:

  • Distributed Power Systems
  • Networking and Telecommunications Equipment
  • FPGAs and DSPs Power Supplies
  • Industrial Control and Automation
  • Point of Load Applications

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX20731EPL+ is no exception. This power module is built to meet the rigorous standards expected in professional and industrial environments, ensuring long-term reliability and performance for critical applications.

In summary, the MAX20731EPL+ from Maxim Integrated stands out as a highly efficient, versatile, and reliable power module, perfect for designers looking to optimize their power supply solutions with minimal effort and maximum performance.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess