EN
  • EN
  • DE

IP4252CZ8TTL

Part No IP4252CZ8TTL
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065171-IP4252CZ8TTL
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IP4252CZ8TTL CAD Model

Description

Introducing the NXP IP4252CZ8TTL: A Robust ESD Protection Solution

The NXP IP4252CZ8TTL is a highly integrated ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This compact and efficient solution is perfect for protecting voltage-sensitive components that are connected to data and transmission lines. Its ability to clamp ESD strikes to a safe level before they can damage your delicate circuitry makes it an essential component in any design where data integrity and component longevity are paramount.

Key Features of the IP4252CZ8TTL

  • ESD Protection: The IP4252CZ8TTL offers robust ESD protection exceeding IEC 61000-4-2 level 4 standards, ensuring your devices are shielded against electrostatic discharges.
  • Low Capacitance: With ultra-low line capacitance, this device is ideal for preserving signal integrity in high-speed applications, minimizing signal attenuation and distortion.
  • Multi-Line Protection: The device features eight protection diodes in a small TSSOP8 package, allowing for the protection of four data lines with a single chip.
  • Low Clamping Voltage: It provides a low clamping voltage, which is critical for protecting sensitive electronics connected to the data lines.
  • High Integration: The integration of multiple protection diodes in a single package reduces the PCB space required, simplifying design and enhancing overall system reliability.

Applications

The IP4252CZ8TTL is versatile and can be used in a wide range of applications, including:

  • USB 2.0 Power and Data Line Protection
  • Mobile Phones and Other Portable Devices
  • High-Speed Data Line Protection for Computer Peripherals
  • Consumer Electronics
  • Network and Telecom Interfaces

Whether it's safeguarding the USB interfaces on your portable devices or ensuring the integrity of high-speed data lines in your latest consumer electronics, the NXP IP4252CZ8TTL delivers the protection your products need. Its small footprint combined with high ESD protection and low distortion of high-speed signals makes it a smart choice for designers looking to enhance the durability and performance of their applications.

Choose the NXP IP4252CZ8TTL for your next project and give your designs the advantage of robust ESD protection without compromising on performance or space.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TT Electronics
Lowest to $6.0469
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Dell
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess