EN
  • EN
  • DE

MN101E13G

Part No MN101E13G
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Description 8bit Low Power MN101E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998514-MN101E13G
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN101E13G CAD Model

Description

The Panasonic MN101E13G is a microcontroller unit (MCU) designed for a wide range of embedded applications. This microcontroller offers a balance of processing power, memory, and peripheral features, making it suitable for controlling various electronic devices and systems. The MN101E13G belongs to Panasonic's MN101 series, known for their reliability and performance.

Applications:

  • Consumer Electronics: Used in appliances like washing machines, refrigerators, and air conditioners for controlling motor speed, temperature, and user interface functions.
  • Industrial Control: Employed in industrial automation systems for controlling machinery, monitoring sensor data, and implementing control algorithms.
  • Automotive Systems: Integrated into automotive electronics for applications such as engine control, body control, and infotainment systems.
  • Home Automation: Applied in smart home devices for controlling lighting, security systems, and energy management.

Features:

  • CPU Core: Based on a 16-bit or 32-bit architecture (depending on the specific variant), providing sufficient processing power for many embedded applications.
  • Memory: Includes on-chip Flash memory for program storage and RAM for data storage. The memory size varies depending on the specific model.
  • Timers/Counters: Equipped with multiple timers and counters for generating PWM signals, measuring time intervals, and implementing real-time control functions.
  • Communication Interfaces: Features serial communication interfaces such as UART, SPI, and I2C for communicating with other devices and peripherals.
  • Analog-to-Digital Converter (ADC): Incorporates an ADC for converting analog signals from sensors into digital data for processing.
  • Digital-to-Analog Converter (DAC): May include a DAC for generating analog signals for controlling external devices.
  • I/O Ports: Offers a variety of general-purpose input/output (GPIO) ports for interfacing with external components.

Benefits:

  • Versatile Control: Enables precise control of various electronic devices and systems through its processing power and peripheral features.
  • Reduced System Cost: Integration of multiple functions on a single chip reduces the need for external components, leading to lower system cost.
  • Improved Reliability: Panasonic's reputation for quality ensures reliable operation in demanding environments.
  • Simplified Development: Supported by development tools and resources, simplifying the software development process.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Additional Details:

The MN101E13G typically operates at a clock frequency ranging from several MHz to tens of MHz. It supports various interrupt sources for responding to external events and internal conditions. The operating voltage range is generally between 3V and 5V. The specific package type varies depending on the model and can include QFP, LQFP, or other surface-mount packages. Datasheets and application notes are available from Panasonic to provide detailed information on the device's electrical characteristics, programming, and application examples.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess