EN
  • EN
  • DE

PIC18C242-I/SP

Part No PIC18C242-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 22
Program Memory Size 16KB (8K x 16)
Program Memory Type OTP
Data RAM Size 512 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 061875-PIC18C242-I/SP
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC18C242-I/SP CAD Model

Description

Microchip Technology PIC18C242-I/SP Microcontroller

The PIC18C242-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer both power and flexibility for a wide range of applications. This 8-bit MCU is based on Microchip's advanced RISC architecture, providing a perfect solution for developers looking for a device with robust features in a small package.

With its integrated 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), the PIC18C242-I/SP is well-suited for analog-intensive applications. Its 32 KB of Flash memory ensures ample space for complex programs, while 1,536 bytes of RAM and 256 bytes of EEPROM allow for efficient data storage and retrieval.

The device operates at a voltage range of 4.2V to 5.5V, which makes it compatible with most 5V systems and allows for a stable power supply. The PIC18C242-I/SP is encapsulated in a 28-pin SPDIP (Plastic Dual In-line Package), which is widely used and easy to integrate into various circuit designs.

Key features of the PIC18C242-I/SP include:

  • High computational performance with a CISC architecture
  • Up to 10 MIPS (Million Instructions Per Second) at 40 MHz
  • 32 KB of Flash program memory
  • 1,536 bytes of RAM and 256 bytes of EEPROM data memory
  • Power-saving Sleep mode
  • Two Capture/Compare/PWM modules
  • Enhanced USART module for serial communication with support for RS-485, RS-232, and LIN 2.0
  • Two analog comparators
  • Programmable 16-level low voltage detection module for brown-out reset (BOR)

Additionally, the PIC18C242-I/SP supports in-circuit debugging and programming for easier development and iteration of applications, reducing time-to-market. Its robust instruction set and versatile peripherals make it an ideal choice for applications in automation, consumer electronics, automotive industries, and more.

Whether you're designing an intricate control system or a simple I/O interface, the PIC18C242-I/SP from Microchip Technology provides a reliable, high-performance solution that engineers can trust to deliver in their embedded system applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3593 $65.4372
8+ $13.4231 $107.3848
12+ $13.0036 $156.0432
16+ $12.5841 $201.3456
21+ $12.1647 $255.4587
28+ $10.9062 $305.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess