EN
  • EN
  • DE

MAZ8030-L

Part No MAZ8030-L
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983089-MAZ8030-L
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAZ8030-L CAD Model

Description

The MAZ8030-L is a silicon epitaxial planar type zener diode manufactured by Panasonic. It is designed to provide a stable reference voltage for various electronic circuits. This diode is commonly used for voltage regulation, voltage clamping, and surge protection in a wide range of applications. Its compact size and reliable performance make it a popular choice for circuit designers.

Applications

  • Voltage regulation
  • Voltage clamping
  • Surge protection
  • Overvoltage protection
  • Reference voltage generation
  • Clipping circuits

Features

  • Stable zener voltage: Provides a consistent reference voltage.
  • Low dynamic impedance: Ensures stable regulation under varying load conditions.
  • Small size: Allows for compact circuit designs.
  • High reliability: Ensures long-term performance.
  • Fast response time: Quickly clamps voltage spikes.

Benefits

  • Precise voltage regulation: Maintains a stable voltage level.
  • Protection against voltage surges: Prevents damage to sensitive components.
  • Simplified circuit design: Easy to integrate into electronic circuits.
  • Improved system reliability: Protects against overvoltage conditions.
  • Compact solution: Saves board space in electronic devices.

Technical Specifications:

  • Zener Voltage (Vz): Typically 3.0 V (check datasheet for exact value and test conditions)
  • Zener Current (Iz): Check datasheet for the specific test current for the stated zener voltage.
  • Power Dissipation (Pd): Check datasheet for specific value, often around 500mW.
  • Operating Temperature Range: Typically -55°C to +150°C (check datasheet for specific range)
  • Package Type: DO-34

The MAZ8030-L zener diode is a reliable and versatile component for voltage regulation and protection. Its stable zener voltage and low dynamic impedance make it suitable for a variety of applications in electronic circuits. Always refer to the official Panasonic datasheet for detailed specifications, performance characteristics, and application guidelines to ensure proper usage and optimal performance. Proper derating should be considered in high temperature environments.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess