EN
  • EN
  • DE

MA2S077001SL

Part No MA2S077001SL
Manufacturer Panasonic
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0615+
Reference case SOD523
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 724941-MA2S077001SL SOD523
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MA2S077001SL CAD Model

Description

The MA2S077001SL is a silicon epitaxial planar type Schottky barrier diode manufactured by Panasonic. It is designed for high-speed switching and low forward voltage applications. These diodes are commonly used in rectification, mixing, and detection circuits where low forward voltage drop and fast switching are crucial.

Applications

  • High-speed switching circuits
  • Rectification circuits
  • Mixing circuits
  • Detection circuits
  • Voltage clamping
  • RF detectors

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High-speed switching: Enables efficient operation in high-frequency circuits.
  • Small surface mounting type package: Facilitates compact circuit designs.
  • High surge current capability: Provides protection against transient voltage spikes.
  • Low capacitance: Reduces signal distortion and improves high-frequency performance.

Benefits

  • Improved energy efficiency due to low forward voltage drop.
  • Enhanced performance in high-frequency applications due to fast switching speed.
  • Reduced board space requirements due to small package size.
  • Increased reliability due to robust design and manufacturing processes.
  • Reduced signal loss in high-frequency circuits due to low capacitance.

Technical Specifications

The MA2S077001SL has a maximum reverse voltage (VR) rating of 20V and a maximum forward current (IF) rating of 30mA. Its typical forward voltage (VF) is 0.35V at IF = 10mA. The operating junction temperature range is -40°C to +125°C. The package type is SOD-523.

This diode is commonly used in a variety of consumer electronic devices and industrial control systems where efficient and reliable switching performance is crucial. Its compact size and excellent electrical characteristics make it a versatile component for modern electronic designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Genesys
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess