EN
  • EN
  • DE

HCSB-DC12V

Part No HCSB-DC12V
Manufacturer Panasonic
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063336-HCSB-DC12V
Categories OEM Parts(F-I)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCSB-DC12V CAD Model

Description

The HCSB-DC12V is a power electromagnetic relay manufactured by Panasonic. This relay is designed to switch electrical circuits using an electromagnetic coil. When voltage is applied to the coil, it creates a magnetic field that attracts a lever arm, which then opens or closes the relay contacts. This type of relay is commonly used in various electronic devices and systems for controlling circuits with different voltage or current requirements.

Applications:

  • Industrial control systems
  • Power supplies
  • Automotive electronics
  • Home appliances
  • Telecommunications equipment

Features:

  • DC 12V coil voltage
  • Electromagnetic operation
  • SPDT (Single Pole Double Throw) contact configuration
  • High contact capacity
  • Compact size
  • Low power consumption
  • High insulation resistance

Benefits:

  • Reliable switching performance
  • Isolation between control and load circuits
  • Easy to integrate into various systems
  • Long lifespan
  • Suitable for various load types
  • Compact design saves space on circuit boards

Additional Details:

The HCSB-DC12V operates with a 12V DC coil voltage, which is a common voltage in many electronic systems. The SPDT contact configuration allows for versatile switching options, enabling the relay to switch between two different circuits. The relay is designed to handle high contact currents, making it suitable for controlling a wide range of loads.

The compact size of the HCSB-DC12V allows for easy integration into densely populated circuit boards. The relay has low power consumption, which reduces energy usage and heat generation. The high insulation resistance ensures that there is no electrical leakage between the coil and the contacts, enhancing safety and reliability.

The HCSB-DC12V is commonly used in applications where a small control signal needs to switch a larger load. It is a reliable and cost-effective solution for various switching applications in industrial, automotive, and consumer electronic devices. The relay is designed to meet industry standards for performance and safety, ensuring long-term reliability.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess