EN
  • EN
  • DE

EZAEG2B60AX

Part No EZAEG2B60AX
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058138-EZAEG2B60AX
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EZAEG2B60AX CAD Model

Description

The EZAEG2B60AX is a series of aluminum electrolytic capacitors manufactured by Panasonic. These are radial leaded capacitors designed for general purpose applications, offering a balance of performance, reliability, and cost-effectiveness. They are commonly used for smoothing, filtering, and decoupling in various electronic circuits.

Applications:

  • Power supplies: Used for smoothing the output voltage in linear and switching power supplies.
  • Audio equipment: Found in amplifiers and other audio devices for filtering and signal coupling.
  • Home appliances: Employed in various household appliances for power conditioning and filtering.
  • Industrial equipment: Utilized in industrial control systems and automation equipment.
  • Consumer electronics: Integrated into TVs, DVD players, and other consumer devices.

Features:

  • Radial leaded design: Allows for easy through-hole mounting.
  • Long life: Provides a long operational life, ensuring reliable performance over time.
  • Wide operating temperature range: Operates over a wide temperature range, making it suitable for various environments.
  • High ripple current capability: Can withstand high ripple currents, making it suitable for demanding applications.
  • RoHS compliant: Complies with RoHS regulations, ensuring environmental friendliness.

Benefits:

  • Cost-effective: Offers a cost-effective solution for filtering and decoupling.
  • Reliable performance: Provides stable and reliable performance, ensuring proper circuit operation.
  • Easy to use: Simple to integrate into electronic circuits.
  • Long lifespan: Offers a long lifespan, reducing the need for frequent replacements.
  • Wide range of values: Available in a wide range of capacitance and voltage ratings to suit various applications.

Additional Details:

The EZAEG2B60AX has specific capacitance and voltage ratings. The dimensions and lead spacing of the capacitor can be found in the Panasonic datasheet. The ESR and impedance characteristics, as well as the ripple current rating and temperature behavior, are essential parameters to consider during the design process. The product datasheet provides detailed information, including capacitance tolerance, leakage current, and other relevant specifications. Always refer to the datasheet for proper application and derating guidelines to ensure optimal performance and longevity.

You May Also Be Interested in

Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0427 $57.8585
3,230+ $0.0358 $115.6340
5,000+ $0.0347 $173.5000
6,900+ $0.0335 $231.1500
8,930+ $0.0323 $288.4390
12,000+ $0.0289 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess