EN
  • EN
  • DE

EVQ-P7L01K

Part No EVQ-P7L01K
Manufacturer Panasonic
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Features Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Manufacturer Panasonic
Series EVQP7
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount, Right Angle
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Other Part Number EVQP7L01K, P12280SDKR, P12280SCT, P12280STR, P12280STR-NDR, P12280SCT-NDR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918777-EVQ-P7L01K
Ultra Librarian 3D Model Ultra Librarian EVQ-P7L01K CAD Model

Description

The Panasonic EVQ-P7L01K is a tactile switch characterized by its reliable performance and compact design, suitable for a wide array of applications requiring a momentary electrical connection. This switch delivers a distinct tactile feedback upon activation, providing users with a clear indication of switch operation. Its robust construction and long lifespan make it a dependable choice for various electronic devices.

Applications

  • Consumer electronics (remote controls, audio equipment, mobile phones)
  • Office automation equipment (printers, copiers, scanners)
  • Industrial control panels
  • Medical devices
  • Instrumentation equipment
  • Automotive electronics

Features

  • Distinct tactile feedback
  • Compact size
  • High reliability
  • Long life expectancy
  • Surface mount technology (SMT) compatibility
  • Operating temperature range suitable for various environments

Benefits

  • Improved user experience through tactile confirmation
  • Space-saving design for compact devices
  • Reduced maintenance costs due to high reliability
  • Extended product lifespan due to durable construction
  • Easy integration into automated assembly processes
  • Consistent performance over a wide range of operating conditions

Additional Details

The EVQ-P7L01K tactile switch is specifically designed for surface mounting on printed circuit boards (PCBs), streamlining the manufacturing process. Its miniature footprint enables high-density component placement, a crucial attribute in contemporary electronic device design. The switch's internal mechanism is meticulously engineered to deliver a consistent tactile sensation throughout its operational life, enhancing user interaction. Constructed from premium materials, it exhibits remarkable resistance to wear and tear, ensuring prolonged reliability. Electrical properties, including contact resistance and bounce time, are precisely managed to guarantee clean and consistent switching performance. Furthermore, the switch is engineered to endure the demanding conditions of reflow soldering procedures, ensuring its seamless integration into automated production lines. The EVQ-P7L01K finds widespread use in applications where a definitive tactile response is essential for user confidence and efficient operation. Its diminutive dimensions, robust reliability, and ease of integration render it a favored selection among electronic design engineers.

You May Also Be Interested in

Korea Hro parts Co., Ltd.
Tactile Switch 250gf 2.5mm 6mm x 3.6mm Surface Mount
Lowest to $0.1456
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 160gf 3.55mm SMD (SMT) Tab 4.4mm x 1.8mm Surface Mount, Right Angle
Lowest to $0.0780
Alps Alpine
SKSNLME010 Alps Alpine Tactile Switches TACT Switch 6.23.0mm Side Push Mid-mount Type (Surface Mount) datasheet, inventory, & pricing.
Lowest to $1.0100
C&K Components
NANOT240BP C&K Tactile Switches datasheet, inventory, & pricing.
Lowest to $0.8324
C&K Components
PTS526SK15SMTR2 LFS C&K Tactile Switches 50mA 12VDC, 5.2x5.2mm, 1.5mm H, 260gf, G leads, No ground pin, metal actuator datasheet, inventory, & pricing.
Need more? Email Us
Alps Alpine
SKSJLEE010 Alps Alpine Tactile Switches 4.83.25mm Side Push Type (Surface Mount) datasheet, inventory, & pricing.
Lowest to $1.1177
E-SWITCH
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.7277
Alps Alpine
SKQGAEE010 Alps Alpine Tactile Switches 5.2x5.2x0.8mm 100gf datasheet, inventory, & pricing.
Lowest to $0.3409
Diptronics
DTS-24N-V Diptronics Tactile Switches TACT SWITCH 12X12MM datasheet, inventory, & pricing.
Lowest to $0.1310

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,423 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess